The 8761B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
User specified connectors (over 250 possible combinations)
Unterminated
Break-before-make
Excellent RF repeatability (typically 0.03 dB after 1,000,000 cycles)
Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz
Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz
Environmentally rugged
The Agilent 8761B is a single-pole, double-throw coaxial switch with excellent electrical and mechanical characteristics for 50 ohm transmission systems operating from DC to 18 GHz. It features broadband operation, long life, low SWR, excellent repeatability, and magnetic latching solenoids. The Agilent 8761B switch is small and lightweight, making it ideal for applications where space is limited. Because of its versatility and excellent electrical performance, it is well suited for automated testing and systems applications.
The 8761B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
- User specified connectors (over 250 possible combinations)
- Unterminated
- Break-before-make
- Excellent RF repeatability (typically 0.03 dB after 1,000,000 cycles)
- Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz
- Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz
- Environmentally rugged
The Agilent 8761B is a single-pole, double-throw coaxial switch with excellent electrical and mechanical characteristics for 50 ohm transmission systems operating from DC to 18 GHz. It features broadband operation, long life, low SWR, excellent repeatability, and magnetic latching solenoids. The Agilent 8761B switch is small and lightweight, making it ideal for applications where space is limited. Because of its versatility and excellent electrical performance, it is well suited for automated testing and systems applications.