ValueTronics International, Inc. Network Analyzer 8752B

Description
The 8752B is a 1.3 GHz network analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 300 kHz to 1.3 GHz Receiver dynamic range: 100 dB Noise level: -75, -85, -90, -100 dBm Magnitude resolution: 0.01 dB/div Magnitude reference level: ±500 dB with resolution of 0.001 dB Phase range: ±180° Frequency response: ±3° The Agilent HP 8752B is a high performance vector network analyzer for laboratory or production measurements of transmission and reflection parameters. It integrates a synthesized RF source and two separate measurement channels, a built-in transmission / reflection test set, and color display. No external equipment is required. Two independent channels and a large color screen display the measured results of one or both channels, in rectangular or polar/Smith chart formats.
Description
The 8752B is a 1.3 GHz network analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 300 kHz to 1.3 GHz Receiver dynamic range: 100 dB Noise level: -75, -85, -90, -100 dBm Magnitude resolution: 0.01 dB/div Magnitude reference level: ±500 dB with resolution of 0.001 dB Phase range: ±180° Frequency response: ±3° The Agilent HP 8752B is a high performance vector network analyzer for laboratory or production measurements of transmission and reflection parameters. It integrates a synthesized RF source and two separate measurement channels, a built-in transmission / reflection test set, and color display. No external equipment is required. Two independent channels and a large color screen display the measured results of one or both channels, in rectangular or polar/Smith chart formats.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8752B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8752B
Network Analyzer 8752B
The 8752B is a 1.3 GHz network analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range: 300 kHz to 1.3 GHz Receiver dynamic range: 100 dB Noise level: -75, -85, -90, -100 dBm Magnitude resolution: 0.01 dB/div Magnitude reference level: ±500 dB with resolution of 0.001 dB Phase range: ±180° Frequency response: ±3° The Agilent HP 8752B is a high performance vector network analyzer for laboratory or production measurements of transmission and reflection parameters. It integrates a synthesized RF source and two separate measurement channels, a built-in transmission / reflection test set, and color display. No external equipment is required. Two independent channels and a large color screen display the measured results of one or both channels, in rectangular or polar/Smith chart formats.

The 8752B is a 1.3 GHz network analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range: 300 kHz to 1.3 GHz
  • Receiver dynamic range: 100 dB
  • Noise level: -75, -85, -90, -100 dBm
  • Magnitude resolution: 0.01 dB/div
  • Magnitude reference level: ±500 dB with resolution of 0.001 dB
  • Phase range: ±180°
  • Frequency response: ±3°

The Agilent HP 8752B is a high performance vector network analyzer for laboratory or production measurements of transmission and reflection parameters. It integrates a synthesized RF source and two separate measurement channels, a built-in transmission / reflection test set, and color display. No external equipment is required. Two independent channels and a large color screen display the measured results of one or both channels, in rectangular or polar/Smith chart formats.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8752B
Product Name Network Analyzer
Frequency Range 1.30E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 3.5 GHz Vector Network Analyzer - VTR0302 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details