ValueTronics International, Inc. Test Set 87512A

Description
The 87512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Test port is a 50 ohm type N(f) connector 50 ohm devices up to 2 GHz The Agilent 87512A, Transmission/Reflect ion Test Kit, is a 50 Ohm test kit designed for use with the Agilent 87511A S-Parameter Test Set (not included). It provides the capability to measure the reflection and transmission characteristics of 50 ohm devices up to 2 GHz with a network analzer. The test port is a 50 ohm type N(f) connector.
Description
The 87512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Test port is a 50 ohm type N(f) connector 50 ohm devices up to 2 GHz The Agilent 87512A, Transmission/Reflect ion Test Kit, is a 50 Ohm test kit designed for use with the Agilent 87511A S-Parameter Test Set (not included). It provides the capability to measure the reflection and transmission characteristics of 50 ohm devices up to 2 GHz with a network analzer. The test port is a 50 ohm type N(f) connector.

Suppliers

Company
Product
Description
Supplier Links
Test Set 87512A
The 87512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Test port is a 50 ohm type N(f) connector 50 ohm devices up to 2 GHz The Agilent 87512A, Transmission/Reflect ion Test Kit, is a 50 Ohm test kit designed for use with the Agilent 87511A S-Parameter Test Set (not included). It provides the capability to measure the reflection and transmission characteristics of 50 ohm devices up to 2 GHz with a network analzer. The test port is a 50 ohm type N(f) connector.

The 87512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Test port is a 50 ohm type N(f) connector
  • 50 ohm devices up to 2 GHz

The Agilent 87512A, Transmission/Reflection Test Kit, is a 50 Ohm test kit designed for use with the Agilent 87511A S-Parameter Test Set (not included). It provides the capability to measure the reflection and transmission characteristics of 50 ohm devices up to 2 GHz with a network analzer. The test port is a 50 ohm type N(f) connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 87512A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products