ValueTronics International, Inc. Test Set 8742A

Description
The 8742A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Calibrated adjustable reference plane (0 to 15 cm) Frequency range: 2.0 to 12.4 GHz Directivity: >/=30 dB. Type N(F) input connector The Agilent 8742A, Reflection Test Unit, is a wideband reflectometer, phase-balanced for swept or single frequency impedance tests with 8410B.
Description
The 8742A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Calibrated adjustable reference plane (0 to 15 cm) Frequency range: 2.0 to 12.4 GHz Directivity: >/=30 dB. Type N(F) input connector The Agilent 8742A, Reflection Test Unit, is a wideband reflectometer, phase-balanced for swept or single frequency impedance tests with 8410B.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8742A
The 8742A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Calibrated adjustable reference plane (0 to 15 cm) Frequency range: 2.0 to 12.4 GHz Directivity: >/=30 dB. Type N(F) input connector The Agilent 8742A, Reflection Test Unit, is a wideband reflectometer, phase-balanced for swept or single frequency impedance tests with 8410B.

The 8742A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Calibrated adjustable reference plane (0 to 15 cm)
  • Frequency range: 2.0 to 12.4 GHz
  • Directivity: >/=30 dB.
  • Type N(F) input connector

The Agilent 8742A, Reflection Test Unit, is a wideband reflectometer, phase-balanced for swept or single frequency impedance tests with 8410B.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8742A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products