ValueTronics International, Inc. DC Power Supply 87422A

Description
The 87422A is a 90 W, 15 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +15 V at 3.3 A, -15 V at 50 mA; +12 V at 2.0 A, -12 V at 200 mA Output Power: 70 W, maximum Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87422A is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent HP microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a benchtop. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87422A is a 90 watt, plus or minus 15V DC power supply designed to power the Agilent HP 83020A microwave system power amplifier. One additional plus or minus 12V DC output is provided to power a preamp such as the Agilent HP 83006A or 83017A.
Datasheet
Description
The 87422A is a 90 W, 15 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +15 V at 3.3 A, -15 V at 50 mA; +12 V at 2.0 A, -12 V at 200 mA Output Power: 70 W, maximum Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87422A is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent HP microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a benchtop. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87422A is a 90 watt, plus or minus 15V DC power supply designed to power the Agilent HP 83020A microwave system power amplifier. One additional plus or minus 12V DC output is provided to power a preamp such as the Agilent HP 83006A or 83017A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 87422A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
87422A
DC Power Supply 87422A
The 87422A is a 90 W, 15 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +15 V at 3.3 A, -15 V at 50 mA; +12 V at 2.0 A, -12 V at 200 mA Output Power: 70 W, maximum Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87422A is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent HP microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a benchtop. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87422A is a 90 watt, plus or minus 15V DC power supply designed to power the Agilent HP 83020A microwave system power amplifier. One additional plus or minus 12V DC output is provided to power a preamp such as the Agilent HP 83006A or 83017A.

The 87422A is a 90 W, 15 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Output Voltage/Current: +15 V at 3.3 A, -15 V at 50 mA; +12 V at 2.0 A, -12 V at 200 mA
  • Output Power: 70 W, maximum
  • Designed specifically for Keysight Agilent HP microwave system amplifiers
  • Bias cable permits remote placement
  • Compact size for easy system integration

The Agilent HP 87422A is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent HP microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a benchtop. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87422A is a 90 watt, plus or minus 15V DC power supply designed to power the Agilent HP 83020A microwave system power amplifier. One additional plus or minus 12V DC output is provided to power a preamp such as the Agilent HP 83006A or 83017A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 87422A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1U Front End Power supply - FPS1000 48/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details