ValueTronics International, Inc. Test Set 8740A

Description
The 8740A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency: DC to 12.4 GHz Reflection coefficient is less than 0.07 over DC to 7 GHz range and less than 0.11 over 7 to 12.4 GHz range The Agilent 8740A is an RF power splitter and calibrated line stretcher for transmission measurement with network analyzer.
Description
The 8740A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency: DC to 12.4 GHz Reflection coefficient is less than 0.07 over DC to 7 GHz range and less than 0.11 over 7 to 12.4 GHz range The Agilent 8740A is an RF power splitter and calibrated line stretcher for transmission measurement with network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8740A
The 8740A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency: DC to 12.4 GHz Reflection coefficient is less than 0.07 over DC to 7 GHz range and less than 0.11 over 7 to 12.4 GHz range The Agilent 8740A is an RF power splitter and calibrated line stretcher for transmission measurement with network analyzer.

The 8740A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency: DC to 12.4 GHz
  • Reflection coefficient is less than 0.07 over DC to 7 GHz range and less than 0.11 over 7 to 12.4 GHz range

The Agilent 8740A is an RF power splitter and calibrated line stretcher for transmission measurement with network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8740A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products