ValueTronics International, Inc. Divider 87302C

Description
The 87302C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Maximum SWR: 1.45 0.5 GHz to 18 GHz, 1.60 18 GHz to 26.5 GHz Insertion loss: 1.5 dB 0.5 GHz to 18 GHz, 1.9 dB 18 GHz to 26.5 GHz (insertion loss is in addition to 3 dB coupling loss) Isolation: 19 dB Maximum amplitude tracking: 0.3 dB 0.5 GHz to 18 GHz, 0.5 dB 18 GHz to 26.5 GHz Maximum phase tracking: 6 deg 0.5 GHz to 18 GHz, 10 deg 18 GHz to 26.5 GHz The Agilent 87302C hybrid power divider is designed for power splitting applications that require minimal insertion loss and high isolation between ports. It has insertion loss between the main line and output port which is 1 to 2 dB less than equivalent resistive power splitters. It is designed for critical signal processing applications; phase and amplitude tracking between the two output ports is controlled and specified.
Description
The 87302C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Maximum SWR: 1.45 0.5 GHz to 18 GHz, 1.60 18 GHz to 26.5 GHz Insertion loss: 1.5 dB 0.5 GHz to 18 GHz, 1.9 dB 18 GHz to 26.5 GHz (insertion loss is in addition to 3 dB coupling loss) Isolation: 19 dB Maximum amplitude tracking: 0.3 dB 0.5 GHz to 18 GHz, 0.5 dB 18 GHz to 26.5 GHz Maximum phase tracking: 6 deg 0.5 GHz to 18 GHz, 10 deg 18 GHz to 26.5 GHz The Agilent 87302C hybrid power divider is designed for power splitting applications that require minimal insertion loss and high isolation between ports. It has insertion loss between the main line and output port which is 1 to 2 dB less than equivalent resistive power splitters. It is designed for critical signal processing applications; phase and amplitude tracking between the two output ports is controlled and specified.

Suppliers

Company
Product
Description
Supplier Links
Divider 87302C
The 87302C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Maximum SWR: 1.45 0.5 GHz to 18 GHz, 1.60 18 GHz to 26.5 GHz Insertion loss: 1.5 dB 0.5 GHz to 18 GHz, 1.9 dB 18 GHz to 26.5 GHz (insertion loss is in addition to 3 dB coupling loss) Isolation: 19 dB Maximum amplitude tracking: 0.3 dB 0.5 GHz to 18 GHz, 0.5 dB 18 GHz to 26.5 GHz Maximum phase tracking: 6 deg 0.5 GHz to 18 GHz, 10 deg 18 GHz to 26.5 GHz The Agilent 87302C hybrid power divider is designed for power splitting applications that require minimal insertion loss and high isolation between ports. It has insertion loss between the main line and output port which is 1 to 2 dB less than equivalent resistive power splitters. It is designed for critical signal processing applications; phase and amplitude tracking between the two output ports is controlled and specified.

The 87302C is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Maximum SWR: 1.45 0.5 GHz to 18 GHz, 1.60 18 GHz to 26.5 GHz
  • Insertion loss: 1.5 dB 0.5 GHz to 18 GHz, 1.9 dB 18 GHz to 26.5 GHz (insertion loss is in addition to 3 dB coupling loss)
  • Isolation: 19 dB
  • Maximum amplitude tracking: 0.3 dB 0.5 GHz to 18 GHz, 0.5 dB 18 GHz to 26.5 GHz
  • Maximum phase tracking: 6 deg 0.5 GHz to 18 GHz, 10 deg 18 GHz to 26.5 GHz

The Agilent 87302C hybrid power divider is designed for power splitting applications that require minimal insertion loss and high isolation between ports. It has insertion loss between the main line and output port which is 1 to 2 dB less than equivalent resistive power splitters. It is designed for critical signal processing applications; phase and amplitude tracking between the two output ports is controlled and specified.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 87302C
Product Name Divider
Frequency 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-GP2X+CT-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.60 dB
Isolation 15.00 dB
View Details
3 suppliers