ValueTronics International, Inc. Network Analyzer 8720C

Description
The 8720C is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz frequency resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Optional solid state switch allows simultaneous measurement of forward and reverse parameters and continuous update for all four s-parameters as required for two-part error correction Productivity is enhanced with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8720C vector network analyzer characterizes RF and microwave components down to 50 MHz and up to 20 GHz. The Agilent 8720C Network Analyzer includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8720C Network Analyzer is an ideal choice for cost- and space-conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.
Description
The 8720C is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz frequency resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Optional solid state switch allows simultaneous measurement of forward and reverse parameters and continuous update for all four s-parameters as required for two-part error correction Productivity is enhanced with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8720C vector network analyzer characterizes RF and microwave components down to 50 MHz and up to 20 GHz. The Agilent 8720C Network Analyzer includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8720C Network Analyzer is an ideal choice for cost- and space-conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8720C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8720C
Network Analyzer 8720C
The 8720C is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz frequency resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Optional solid state switch allows simultaneous measurement of forward and reverse parameters and continuous update for all four s-parameters as required for two-part error correction Productivity is enhanced with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8720C vector network analyzer characterizes RF and microwave components down to 50 MHz and up to 20 GHz. The Agilent 8720C Network Analyzer includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8720C Network Analyzer is an ideal choice for cost- and space-conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

The 8720C is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast-sweeping built-in synthesized source with optional 1 Hz frequency resolution
  • Integrated switching test set measures all four S-parameters with a single connection
  • Vector accuracy enhancement
  • Optional time domain capability computes and displays response versus time or distance
  • Optional solid state switch allows simultaneous measurement of forward and reverse parameters and continuous update for all four s-parameters as required for two-part error correction
  • Productivity is enhanced with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations
  • Two independent display channels for simultaneous measurement of reflection and transmission characteristics

The Agilent 8720C vector network analyzer characterizes RF and microwave components down to 50 MHz and up to 20 GHz. The Agilent 8720C Network Analyzer includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8720C Network Analyzer is an ideal choice for cost- and space-conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8720C
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details