ValueTronics International, Inc. Generator 8709A

Description
The 8709A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.01 to 18 GHz Locking frequency: 20 MHz and a sensitvity of -65dBm Requires External Reference Oscillator The Agilent 8709A Synchronizer is a phase comparator designed to stabilize the frequency of both BWO and solid state sources by phase locking to a reference oscillator. Under these conditions system stability is determined primarily by the stability of the reference oscillator. Phase lock capability is standard on solid-state plug-ins from 10 MHz to 22 GHz.
Description
The 8709A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.01 to 18 GHz Locking frequency: 20 MHz and a sensitvity of -65dBm Requires External Reference Oscillator The Agilent 8709A Synchronizer is a phase comparator designed to stabilize the frequency of both BWO and solid state sources by phase locking to a reference oscillator. Under these conditions system stability is determined primarily by the stability of the reference oscillator. Phase lock capability is standard on solid-state plug-ins from 10 MHz to 22 GHz.

Suppliers

Company
Product
Description
Supplier Links
Generator 8709A
The 8709A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 0.01 to 18 GHz Locking frequency: 20 MHz and a sensitvity of -65dBm Requires External Reference Oscillator The Agilent 8709A Synchronizer is a phase comparator designed to stabilize the frequency of both BWO and solid state sources by phase locking to a reference oscillator. Under these conditions system stability is determined primarily by the stability of the reference oscillator. Phase lock capability is standard on solid-state plug-ins from 10 MHz to 22 GHz.

The 8709A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 0.01 to 18 GHz
  • Locking frequency: 20 MHz and a sensitvity of -65dBm
  • Requires External Reference Oscillator

The Agilent 8709A Synchronizer is a phase comparator designed to stabilize the frequency of both BWO and solid state sources by phase locking to a reference oscillator. Under these conditions system stability is determined primarily by the stability of the reference oscillator. Phase lock capability is standard on solid-state plug-ins from 10 MHz to 22 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8709A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details