ValueTronics International, Inc. Sweep Generator 8699B

Description
The 8699B is a 4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 MHz to 4 GHz Maximum Leveled Power: >20 mW (100 MHz to 2 GHz), +6 mW (2 to 4 GHz) Frequency Accuracy: ±10 MHz PIN Leveled, Type N connector The Agilent 8699B Solid state unit is designed for use in the Agilent 8690 Mainframe.
Description
The 8699B is a 4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 MHz to 4 GHz Maximum Leveled Power: >20 mW (100 MHz to 2 GHz), +6 mW (2 to 4 GHz) Frequency Accuracy: ±10 MHz PIN Leveled, Type N connector The Agilent 8699B Solid state unit is designed for use in the Agilent 8690 Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 8699B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
8699B
Sweep Generator 8699B
The 8699B is a 4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 MHz to 4 GHz Maximum Leveled Power: >20 mW (100 MHz to 2 GHz), +6 mW (2 to 4 GHz) Frequency Accuracy: ±10 MHz PIN Leveled, Type N connector The Agilent 8699B Solid state unit is designed for use in the Agilent 8690 Mainframe.

The 8699B is a 4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 MHz to 4 GHz
  • Maximum Leveled Power: >20 mW (100 MHz to 2 GHz), +6 mW (2 to 4 GHz)
  • Frequency Accuracy: ±10 MHz
  • PIN Leveled, Type N connector

The Agilent 8699B Solid state unit is designed for use in the Agilent 8690 Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8699B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details