ValueTronics International, Inc. Generator 8692B

Description
The 8692B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 2 to 4 GHz 15 mW output PIN leveling Type N connector The Agilent 8692B is an all solid-state unit designed for use with the Agilent 8690 Sweep Oscillator Mainframe.
Description
The 8692B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 2 to 4 GHz 15 mW output PIN leveling Type N connector The Agilent 8692B is an all solid-state unit designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 8692B
The 8692B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 2 to 4 GHz 15 mW output PIN leveling Type N connector The Agilent 8692B is an all solid-state unit designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

The 8692B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 2 to 4 GHz
  • 15 mW output
  • PIN leveling
  • Type N connector

The Agilent 8692B is an all solid-state unit designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8692B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details