ValueTronics International, Inc. Generator 8691A

Description
The 8691A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 1 to 2 GHz, ±1% Power Control: GRID Maximum Leveled Power: >100 mW Frequency Stability: <30 MHz Residual FM peak: <30 kHz Type N connector The Agilent 8691A is a Sweep Oscillator RF Plug-In designed for use with the 8690 Sweep Oscillator Mainframe.
Description
The 8691A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 1 to 2 GHz, ±1% Power Control: GRID Maximum Leveled Power: >100 mW Frequency Stability: <30 MHz Residual FM peak: <30 kHz Type N connector The Agilent 8691A is a Sweep Oscillator RF Plug-In designed for use with the 8690 Sweep Oscillator Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 8691A
The 8691A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 1 to 2 GHz, ±1% Power Control: GRID Maximum Leveled Power: >100 mW Frequency Stability: <30 MHz Residual FM peak: <30 kHz Type N connector The Agilent 8691A is a Sweep Oscillator RF Plug-In designed for use with the 8690 Sweep Oscillator Mainframe.

The 8691A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 1 to 2 GHz, ±1%
  • Power Control: GRID
  • Maximum Leveled Power: >100 mW
  • Frequency Stability: <30 MHz
  • Residual FM peak: <30 kHz
  • Type N connector

The Agilent 8691A is a Sweep Oscillator RF Plug-In designed for use with the 8690 Sweep Oscillator Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8691A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers