ValueTronics International, Inc. RF Generator 8684D

Description
The 8684D is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 5.4-18.0 GHz FM modulator with up to 5 MHz deviation and built-in pulse modulator Wide FM deviation for satellite video ±10 MHz peak <10 ns rise and fall times >80 dB ON/OFF ratio DC coupled FM with rates to 10 MHz The Agilent 8684D is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in pulse generator, the 8684B provides the capability to test modern communications, radar and EW Systems.
Datasheet
Description
The 8684D is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 5.4-18.0 GHz FM modulator with up to 5 MHz deviation and built-in pulse modulator Wide FM deviation for satellite video ±10 MHz peak <10 ns rise and fall times >80 dB ON/OFF ratio DC coupled FM with rates to 10 MHz The Agilent 8684D is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in pulse generator, the 8684B provides the capability to test modern communications, radar and EW Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8684D
The 8684D is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 5.4-18.0 GHz FM modulator with up to 5 MHz deviation and built-in pulse modulator Wide FM deviation for satellite video ±10 MHz peak <10 ns rise and fall times >80 dB ON/OFF ratio DC coupled FM with rates to 10 MHz The Agilent 8684D is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in pulse generator, the 8684B provides the capability to test modern communications, radar and EW Systems.

The 8684D is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 5.4-18.0 GHz
  • FM modulator with up to 5 MHz deviation and built-in pulse modulator
  • Wide FM deviation for satellite video ±10 MHz peak
  • <10 ns rise and fall times
  • >80 dB ON/OFF ratio
  • DC coupled FM with rates to 10 MHz

The Agilent 8684D is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in pulse generator, the 8684B provides the capability to test modern communications, radar and EW Systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8684D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details