ValueTronics International, Inc. RF Generator 8683B

Description
The 8683B is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.3-6.5 GHz Resolution: 5 MHz Harmonics (<18 GHz, 10 dBm): <25 dBc. AM depth: 0 to 70%. FM: ±5 MHz Pulse modulation: 10 Hz to 1 MHz in 5 ranges Internal pulse modulation source Wide FM deviation for satellite video ± 10 MHz peak The Agilent 8683B is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in phase generator, the 8683B provides the capability to test modern communications, radar and EW systems.
Datasheet
Description
The 8683B is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.3-6.5 GHz Resolution: 5 MHz Harmonics (<18 GHz, 10 dBm): <25 dBc. AM depth: 0 to 70%. FM: ±5 MHz Pulse modulation: 10 Hz to 1 MHz in 5 ranges Internal pulse modulation source Wide FM deviation for satellite video ± 10 MHz peak The Agilent 8683B is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in phase generator, the 8683B provides the capability to test modern communications, radar and EW systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8683B
The 8683B is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.3-6.5 GHz Resolution: 5 MHz Harmonics (<18 GHz, 10 dBm): <25 dBc. AM depth: 0 to 70%. FM: ±5 MHz Pulse modulation: 10 Hz to 1 MHz in 5 ranges Internal pulse modulation source Wide FM deviation for satellite video ± 10 MHz peak The Agilent 8683B is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in phase generator, the 8683B provides the capability to test modern communications, radar and EW systems.

The 8683B is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.3-6.5 GHz
  • Resolution: 5 MHz
  • Harmonics (<18 GHz, 10 dBm): <25 dBc. AM depth: 0 to 70%. FM: ±5 MHz
  • Pulse modulation: 10 Hz to 1 MHz in 5 ranges
  • Internal pulse modulation source
  • Wide FM deviation for satellite video ± 10 MHz peak

The Agilent 8683B is a rugged portable signal generator designed for demanding benchtop and field maintenance environments. With high performance AM, FM and pulse modulation, including a built in phase generator, the 8683B provides the capability to test modern communications, radar and EW systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8683B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details