ValueTronics International, Inc. RF Generator 8673H

Description
The 8673H is a 12.7 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-12.7 GHz Frequency Resolution: 3 kHz Minimum Output Power: -100 dBm Maximum Output Power: 8 dBm Power Resolution: 0.1 dB Output Impedance: 50 Ohm Harmonics (noise): -40 dBc Modulation: AM, FM, Pulse Sweep Modes: Auto, Manual, Single Low spurious and phase noise Digital sweep The Agilent 8673H is ideal for automated test systems. Minimum output power of +8 dBm means sufficient power at the device under test even after losses throught switches and cables.
Datasheet
Description
The 8673H is a 12.7 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-12.7 GHz Frequency Resolution: 3 kHz Minimum Output Power: -100 dBm Maximum Output Power: 8 dBm Power Resolution: 0.1 dB Output Impedance: 50 Ohm Harmonics (noise): -40 dBc Modulation: AM, FM, Pulse Sweep Modes: Auto, Manual, Single Low spurious and phase noise Digital sweep The Agilent 8673H is ideal for automated test systems. Minimum output power of +8 dBm means sufficient power at the device under test even after losses throught switches and cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8673H
The 8673H is a 12.7 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-12.7 GHz Frequency Resolution: 3 kHz Minimum Output Power: -100 dBm Maximum Output Power: 8 dBm Power Resolution: 0.1 dB Output Impedance: 50 Ohm Harmonics (noise): -40 dBc Modulation: AM, FM, Pulse Sweep Modes: Auto, Manual, Single Low spurious and phase noise Digital sweep The Agilent 8673H is ideal for automated test systems. Minimum output power of +8 dBm means sufficient power at the device under test even after losses throught switches and cables.

The 8673H is a 12.7 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2-12.7 GHz
  • Frequency Resolution: 3 kHz
  • Minimum Output Power: -100 dBm
  • Maximum Output Power: 8 dBm
  • Power Resolution: 0.1 dB
  • Output Impedance: 50 Ohm
  • Harmonics (noise): -40 dBc
  • Modulation: AM, FM, Pulse
  • Sweep Modes: Auto, Manual, Single
  • Low spurious and phase noise
  • Digital sweep

The Agilent 8673H is ideal for automated test systems. Minimum output power of +8 dBm means sufficient power at the device under test even after losses throught switches and cables.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8673H
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details