ValueTronics International, Inc. RF Generator 8673C

Description
The 8673C is a 18.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 50 MHz to 18.6 GHz 1 kHz min. frequency resolution +11dBm to -100dBm output level range Internally leveled AM FM & pulse modulation -110dBc/Hz SSB phase noise at 100 kHz offset with 2 GHz to 6.2 GHz carrier frequency range Digital sweep HP-IB Interface The Agilent 8673C is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 18.6 GHz range. The 8673C offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet
Description
The 8673C is a 18.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 50 MHz to 18.6 GHz 1 kHz min. frequency resolution +11dBm to -100dBm output level range Internally leveled AM FM & pulse modulation -110dBc/Hz SSB phase noise at 100 kHz offset with 2 GHz to 6.2 GHz carrier frequency range Digital sweep HP-IB Interface The Agilent 8673C is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 18.6 GHz range. The 8673C offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8673C
The 8673C is a 18.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 50 MHz to 18.6 GHz 1 kHz min. frequency resolution +11dBm to -100dBm output level range Internally leveled AM FM & pulse modulation -110dBc/Hz SSB phase noise at 100 kHz offset with 2 GHz to 6.2 GHz carrier frequency range Digital sweep HP-IB Interface The Agilent 8673C is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 18.6 GHz range. The 8673C offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

The 8673C is a 18.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 50 MHz to 18.6 GHz
  • 1 kHz min. frequency resolution
  • +11dBm to -100dBm output level range
  • Internally leveled AM FM & pulse modulation
  • -110dBc/Hz SSB phase noise at 100 kHz offset with 2 GHz to 6.2 GHz carrier frequency range
  • Digital sweep
  • HP-IB Interface

The Agilent 8673C is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 18.6 GHz range. The 8673C offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8673C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details