ValueTronics International, Inc. RF Generator 8673B

Description
The 8673B is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Full performance synthesizer designed to generate precise microwave signals over the 2 to 26 GHz range (4 bands) with 1 to 4 kHz frequency resolution AM, FM, internally leveled pulse modulation, digital sweep, and programmability are standard AM depth at rates up to 100 kHz can be accurately set using the front-panel meter Six ranges of metered FM are available at rates and peak deviations up to 10 MHz Simultaneous modulation of AM, FM, and pulse is possible to simulate complex environments Fully programmable via the HP-IB interface for automatic test applications Provides -100 to +8 dBm output level to 18 GHz, +3 dBm from 18 to 26 GHz The Agilent 8673B is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 26.5 GHz range. The 8673B offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet
Description
The 8673B is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Full performance synthesizer designed to generate precise microwave signals over the 2 to 26 GHz range (4 bands) with 1 to 4 kHz frequency resolution AM, FM, internally leveled pulse modulation, digital sweep, and programmability are standard AM depth at rates up to 100 kHz can be accurately set using the front-panel meter Six ranges of metered FM are available at rates and peak deviations up to 10 MHz Simultaneous modulation of AM, FM, and pulse is possible to simulate complex environments Fully programmable via the HP-IB interface for automatic test applications Provides -100 to +8 dBm output level to 18 GHz, +3 dBm from 18 to 26 GHz The Agilent 8673B is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 26.5 GHz range. The 8673B offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8673B
The 8673B is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Full performance synthesizer designed to generate precise microwave signals over the 2 to 26 GHz range (4 bands) with 1 to 4 kHz frequency resolution AM, FM, internally leveled pulse modulation, digital sweep, and programmability are standard AM depth at rates up to 100 kHz can be accurately set using the front-panel meter Six ranges of metered FM are available at rates and peak deviations up to 10 MHz Simultaneous modulation of AM, FM, and pulse is possible to simulate complex environments Fully programmable via the HP-IB interface for automatic test applications Provides -100 to +8 dBm output level to 18 GHz, +3 dBm from 18 to 26 GHz The Agilent 8673B is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 26.5 GHz range. The 8673B offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

The 8673B is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.0 to 26.0 GHz
  • Full performance synthesizer designed to generate precise microwave signals over the 2 to 26 GHz range (4 bands) with 1 to 4 kHz frequency resolution
  • AM, FM, internally leveled pulse modulation, digital sweep, and programmability are standard
  • AM depth at rates up to 100 kHz can be accurately set using the front-panel meter
  • Six ranges of metered FM are available at rates and peak deviations up to 10 MHz
  • Simultaneous modulation of AM, FM, and pulse is possible to simulate complex environments
  • Fully programmable via the HP-IB interface for automatic test applications
  • Provides -100 to +8 dBm output level to 18 GHz, +3 dBm from 18 to 26 GHz

The Agilent 8673B is a full-performance synthesizer designed to generate precise microwave signals over the 50 MHz to 26.5 GHz range. The 8673B offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8673B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details