ValueTronics International, Inc. RF Generator 8673A

Description
The 8673A is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Output power +8 to -100 dBm up to 18 GHz, +4 to -100 dBm up to 22 GHz and 0 to -100 dBm up to 26 GHz 1 to 4 kHz frequency resolution Internally leveled pulse modulation and metered AM/FM Spectral purity down to -110 dBc HP-IB The Agilent 8673A is a generator that features a compact solid-state package, calibrated and leveled output power, AM/FM modulation capability, and full programmability. The 8673A also features internally leveled pulse modulation and microprocessor-enhan ced control facilitating digital sweep.
Description
The 8673A is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Output power +8 to -100 dBm up to 18 GHz, +4 to -100 dBm up to 22 GHz and 0 to -100 dBm up to 26 GHz 1 to 4 kHz frequency resolution Internally leveled pulse modulation and metered AM/FM Spectral purity down to -110 dBc HP-IB The Agilent 8673A is a generator that features a compact solid-state package, calibrated and leveled output power, AM/FM modulation capability, and full programmability. The 8673A also features internally leveled pulse modulation and microprocessor-enhan ced control facilitating digital sweep.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8673A
The 8673A is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 26.0 GHz Output power +8 to -100 dBm up to 18 GHz, +4 to -100 dBm up to 22 GHz and 0 to -100 dBm up to 26 GHz 1 to 4 kHz frequency resolution Internally leveled pulse modulation and metered AM/FM Spectral purity down to -110 dBc HP-IB The Agilent 8673A is a generator that features a compact solid-state package, calibrated and leveled output power, AM/FM modulation capability, and full programmability. The 8673A also features internally leveled pulse modulation and microprocessor-enhan ced control facilitating digital sweep.

The 8673A is a 26 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.0 to 26.0 GHz
  • Output power +8 to -100 dBm up to 18 GHz, +4 to -100 dBm up to 22 GHz and 0 to -100 dBm up to 26 GHz
  • 1 to 4 kHz frequency resolution
  • Internally leveled pulse modulation and metered AM/FM
  • Spectral purity down to -110 dBc
  • HP-IB

The Agilent 8673A is a generator that features a compact solid-state package, calibrated and leveled output power, AM/FM modulation capability, and full programmability. The 8673A also features internally leveled pulse modulation and microprocessor-enhanced control facilitating digital sweep.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8673A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details