ValueTronics International, Inc. Generator 8672A-K22

Description
The 8672A-K22 is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 86720A Frequency Extension Unit Frequency Range: 2-18 GHz (18.6 GHz overrange) Time base: internal 10 MHz (<5 x 10¯10/day aging rate) or external 5 or 10 MHz Frequency switching time: <20 ms to be within specified resolution, all bands Harmonics (up to maximum frequency, output level meter readings <0 dB on 0 dBm range and below): <-25 dBc Sub-harmonics and multiples thereof: <-25 dBc, Bands 1-3 Output level (+15°C to +35°C): +8 to -120 dBm Remote programming output level resolution: 1.0 dB Source impedance: 50 Ohms nominal The Agilent 8672A Synthesized Signal Generator delivers precise microwave signals over the 2.0 to 18 GHz frequency range. It features calibrated and leveled output power, AM/FM modulation capability, and full HPIB programmability. The Agilent 8672A delivers exceptionally flat power across the full frequency range. For receiver sensitivity measurements, power is internally (or externally) leveled and calibrated to -120 dBm. The 8672S consists of the 8672A and the 86720A frequency extension unit. This unit uses a heterodyne technique to extend the frequency coverage down to 10 MHz. It also adds pulse modulation capability over the entire 10 MHz to 18 GHz frequency range. Calibrated output level in this mode is available up to 2 GHz, while > 80 dB ON/OFF ratio is available across the entire 18 GHz frequency range. Specifications for the 8672S are identical to those of a standard 8672A for the 2 to 18 GHz frequency range with the exception of 1 dB less maximum output power and no AM modulation below 2 GHz. Existing 8672A Signal Generators can be retrofitted to the Agilent 8672S with the 86720A Frequency Extension Unit and the 11731A or the 11732A Frequency Extension Retrofit Kit.
Datasheet
Description
The 8672A-K22 is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 86720A Frequency Extension Unit Frequency Range: 2-18 GHz (18.6 GHz overrange) Time base: internal 10 MHz (<5 x 10¯10/day aging rate) or external 5 or 10 MHz Frequency switching time: <20 ms to be within specified resolution, all bands Harmonics (up to maximum frequency, output level meter readings <0 dB on 0 dBm range and below): <-25 dBc Sub-harmonics and multiples thereof: <-25 dBc, Bands 1-3 Output level (+15°C to +35°C): +8 to -120 dBm Remote programming output level resolution: 1.0 dB Source impedance: 50 Ohms nominal The Agilent 8672A Synthesized Signal Generator delivers precise microwave signals over the 2.0 to 18 GHz frequency range. It features calibrated and leveled output power, AM/FM modulation capability, and full HPIB programmability. The Agilent 8672A delivers exceptionally flat power across the full frequency range. For receiver sensitivity measurements, power is internally (or externally) leveled and calibrated to -120 dBm. The 8672S consists of the 8672A and the 86720A frequency extension unit. This unit uses a heterodyne technique to extend the frequency coverage down to 10 MHz. It also adds pulse modulation capability over the entire 10 MHz to 18 GHz frequency range. Calibrated output level in this mode is available up to 2 GHz, while > 80 dB ON/OFF ratio is available across the entire 18 GHz frequency range. Specifications for the 8672S are identical to those of a standard 8672A for the 2 to 18 GHz frequency range with the exception of 1 dB less maximum output power and no AM modulation below 2 GHz. Existing 8672A Signal Generators can be retrofitted to the Agilent 8672S with the 86720A Frequency Extension Unit and the 11731A or the 11732A Frequency Extension Retrofit Kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 8672A-K22
The 8672A-K22 is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 86720A Frequency Extension Unit Frequency Range: 2-18 GHz (18.6 GHz overrange) Time base: internal 10 MHz (<5 x 10¯10/day aging rate) or external 5 or 10 MHz Frequency switching time: <20 ms to be within specified resolution, all bands Harmonics (up to maximum frequency, output level meter readings <0 dB on 0 dBm range and below): <-25 dBc Sub-harmonics and multiples thereof: <-25 dBc, Bands 1-3 Output level (+15°C to +35°C): +8 to -120 dBm Remote programming output level resolution: 1.0 dB Source impedance: 50 Ohms nominal The Agilent 8672A Synthesized Signal Generator delivers precise microwave signals over the 2.0 to 18 GHz frequency range. It features calibrated and leveled output power, AM/FM modulation capability, and full HPIB programmability. The Agilent 8672A delivers exceptionally flat power across the full frequency range. For receiver sensitivity measurements, power is internally (or externally) leveled and calibrated to -120 dBm. The 8672S consists of the 8672A and the 86720A frequency extension unit. This unit uses a heterodyne technique to extend the frequency coverage down to 10 MHz. It also adds pulse modulation capability over the entire 10 MHz to 18 GHz frequency range. Calibrated output level in this mode is available up to 2 GHz, while > 80 dB ON/OFF ratio is available across the entire 18 GHz frequency range. Specifications for the 8672S are identical to those of a standard 8672A for the 2 to 18 GHz frequency range with the exception of 1 dB less maximum output power and no AM modulation below 2 GHz. Existing 8672A Signal Generators can be retrofitted to the Agilent 8672S with the 86720A Frequency Extension Unit and the 11731A or the 11732A Frequency Extension Retrofit Kit.

The 8672A-K22 is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 86720A Frequency Extension Unit
  • Frequency Range: 2-18 GHz (18.6 GHz overrange)
  • Time base: internal 10 MHz (<5 x 10¯10/day aging rate) or external 5 or 10 MHz
  • Frequency switching time: <20 ms to be within specified resolution, all bands
  • Harmonics (up to maximum frequency, output level meter readings <0 dB on 0 dBm range and below): <-25 dBc
  • Sub-harmonics and multiples thereof: <-25 dBc, Bands 1-3
  • Output level (+15°C to +35°C): +8 to -120 dBm
  • Remote programming output level resolution: 1.0 dB
  • Source impedance: 50 Ohms nominal

The Agilent 8672A Synthesized Signal Generator delivers precise microwave signals over the 2.0 to 18 GHz frequency range. It features calibrated and leveled output power, AM/FM modulation capability, and full HPIB programmability. The Agilent 8672A delivers exceptionally flat power across the full frequency range. For receiver sensitivity measurements, power is internally (or externally) leveled and calibrated to -120 dBm.

The 8672S consists of the 8672A and the 86720A frequency extension unit. This unit uses a heterodyne technique to extend the frequency coverage down to 10 MHz. It also adds pulse modulation capability over the entire 10 MHz to 18 GHz frequency range. Calibrated output level in this mode is available up to 2 GHz, while > 80 dB ON/OFF ratio is available across the entire 18 GHz frequency range.

Specifications for the 8672S are identical to those of a standard 8672A for the 2 to 18 GHz frequency range with the exception of 1 dB less maximum output power and no AM modulation below 2 GHz.

Existing 8672A Signal Generators can be retrofitted to the Agilent 8672S with the 86720A Frequency Extension Unit and the 11731A or the 11732A Frequency Extension Retrofit Kit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8672A-K22
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details