ValueTronics International, Inc. RF Generator 8671B

Description
The 8671B is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18 GHz Synthesized output with 1, 2, or 3 kHz resolution 128 dB dynamic range +8 dBm calibrated output power Full programmability (HP-IB) Low phase noise Low spurious signals The Agilent 8671B can also be used for applications requiring a microwave local oscillator and as a microwave source for downconversion. The Agilent 8671B has a simple, easy-to-use front-panel and display.
Datasheet
Description
The 8671B is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18 GHz Synthesized output with 1, 2, or 3 kHz resolution 128 dB dynamic range +8 dBm calibrated output power Full programmability (HP-IB) Low phase noise Low spurious signals The Agilent 8671B can also be used for applications requiring a microwave local oscillator and as a microwave source for downconversion. The Agilent 8671B has a simple, easy-to-use front-panel and display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8671B
The 8671B is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18 GHz Synthesized output with 1, 2, or 3 kHz resolution 128 dB dynamic range +8 dBm calibrated output power Full programmability (HP-IB) Low phase noise Low spurious signals The Agilent 8671B can also be used for applications requiring a microwave local oscillator and as a microwave source for downconversion. The Agilent 8671B has a simple, easy-to-use front-panel and display.

The 8671B is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.0 to 18 GHz
  • Synthesized output with 1, 2, or 3 kHz resolution
  • 128 dB dynamic range
  • +8 dBm calibrated output power
  • Full programmability (HP-IB)
  • Low phase noise
  • Low spurious signals

The Agilent 8671B can also be used for applications requiring a microwave local oscillator and as a microwave source for downconversion. The Agilent 8671B has a simple, easy-to-use front-panel and display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8671B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details