ValueTronics International, Inc. RF Generator 8664A

Description
The 8664A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 3 GHz <-100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution <-140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8664A signal generator is suited for basic receiver testing up to 3.0 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 10 MHz are suitable for many applications such as high-speed digital communications.
Datasheet
Description
The 8664A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 3 GHz <-100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution <-140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8664A signal generator is suited for basic receiver testing up to 3.0 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 10 MHz are suitable for many applications such as high-speed digital communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8664A
The 8664A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 3 GHz <-100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution <-140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8664A signal generator is suited for basic receiver testing up to 3.0 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 10 MHz are suitable for many applications such as high-speed digital communications.

The 8664A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency: 3 GHz
  • <-100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers
  • AM, FM, and optional pulse modulation
  • 0.01 Hz frequency resolution
  • <-140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004

The Agilent 8664A signal generator is suited for basic receiver testing up to 3.0 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 10 MHz are suitable for many applications such as high-speed digital communications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8664A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details