ValueTronics International, Inc. RF Generator 8663A

Description
The 8663A is a 2.56 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2560 MHz <-147 dBc/Hz SSB phase noise at 10 kHz offset 0.1 Hz frequency resolution AM, FM, phase, and pulse modulation in one generator Internal 10 Hz to 99.9 kHz modulation synthesizer Optional MATE capability Spectral purity is the key contribution of the Agilent 8663A signal generator, making it ideal for many radar, satellite communication, and phase noise measurement applications. Typical absolute phase noise performance of this generator at a 1 kHz offset is as low as -135 dBc/Hz, depending on the band of operation. The frequency range of the Agilent 8663A is 100 kHz to 2560 MHz. It offers versatile AM, FM, phase (option 002), and pulse modulation using either internal or externally applied modulating signals. A programmable 10 Hz to 99.9 kHz modulation synthesizer provides internal rate generation for all four modulation types and can be swept in either a log or linear fashion. The Agilent 8663A also has simultaneous modulation capability. The Agilent 8663A has the U.S. Air Force MATE capability via Option 700. This option is an external translator that allows the signal generator to be controlled by the MATE language, CIIL.
Datasheet
Description
The 8663A is a 2.56 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2560 MHz <-147 dBc/Hz SSB phase noise at 10 kHz offset 0.1 Hz frequency resolution AM, FM, phase, and pulse modulation in one generator Internal 10 Hz to 99.9 kHz modulation synthesizer Optional MATE capability Spectral purity is the key contribution of the Agilent 8663A signal generator, making it ideal for many radar, satellite communication, and phase noise measurement applications. Typical absolute phase noise performance of this generator at a 1 kHz offset is as low as -135 dBc/Hz, depending on the band of operation. The frequency range of the Agilent 8663A is 100 kHz to 2560 MHz. It offers versatile AM, FM, phase (option 002), and pulse modulation using either internal or externally applied modulating signals. A programmable 10 Hz to 99.9 kHz modulation synthesizer provides internal rate generation for all four modulation types and can be swept in either a log or linear fashion. The Agilent 8663A also has simultaneous modulation capability. The Agilent 8663A has the U.S. Air Force MATE capability via Option 700. This option is an external translator that allows the signal generator to be controlled by the MATE language, CIIL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8663A
The 8663A is a 2.56 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2560 MHz <-147 dBc/Hz SSB phase noise at 10 kHz offset 0.1 Hz frequency resolution AM, FM, phase, and pulse modulation in one generator Internal 10 Hz to 99.9 kHz modulation synthesizer Optional MATE capability Spectral purity is the key contribution of the Agilent 8663A signal generator, making it ideal for many radar, satellite communication, and phase noise measurement applications. Typical absolute phase noise performance of this generator at a 1 kHz offset is as low as -135 dBc/Hz, depending on the band of operation. The frequency range of the Agilent 8663A is 100 kHz to 2560 MHz. It offers versatile AM, FM, phase (option 002), and pulse modulation using either internal or externally applied modulating signals. A programmable 10 Hz to 99.9 kHz modulation synthesizer provides internal rate generation for all four modulation types and can be swept in either a log or linear fashion. The Agilent 8663A also has simultaneous modulation capability. The Agilent 8663A has the U.S. Air Force MATE capability via Option 700. This option is an external translator that allows the signal generator to be controlled by the MATE language, CIIL.

The 8663A is a 2.56 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 2560 MHz
  • <-147 dBc/Hz SSB phase noise at 10 kHz offset
  • 0.1 Hz frequency resolution
  • AM, FM, phase, and pulse modulation in one generator
  • Internal 10 Hz to 99.9 kHz modulation synthesizer
  • Optional MATE capability

Spectral purity is the key contribution of the Agilent 8663A signal generator, making it ideal for many radar, satellite communication, and phase noise measurement applications. Typical absolute phase noise performance of this generator at a 1 kHz offset is as low as -135 dBc/Hz, depending on the band of operation. The frequency range of the Agilent 8663A is 100 kHz to 2560 MHz. It offers versatile AM, FM, phase (option 002), and pulse modulation using either internal or externally applied modulating signals.

A programmable 10 Hz to 99.9 kHz modulation synthesizer provides internal rate generation for all four modulation types and can be swept in either a log or linear fashion. The Agilent 8663A also has simultaneous modulation capability. The Agilent 8663A has the U.S. Air Force MATE capability via Option 700. This option is an external translator that allows the signal generator to be controlled by the MATE language, CIIL.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8663A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details