ValueTronics International, Inc. Generator 86635A

Description
The 86635A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: High-performance RF signal generator providing both phase and frequency modulation FM Functions: Int. and Ext., FM CF CAL FM Center Frequency Long-Term Stability: Typically <1 kHz/hr FM Indicated Accuracy (up to 20 kHz rates): ±5% of full scale øM Functions: Int. and Ext. øM Indicated Accuracy (15° to 35° C): ±5% of full scale up to 100 kHz rates; ±8% of full scale up to 2 MHz rates; ±15% of full scale up to 10 MHz rates Input Impedance: 600 ohms The Agilent 86635A is for use with the Agilent 8660 B/C/D series of synthesized signal generator mainframes.
Datasheet
Description
The 86635A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: High-performance RF signal generator providing both phase and frequency modulation FM Functions: Int. and Ext., FM CF CAL FM Center Frequency Long-Term Stability: Typically <1 kHz/hr FM Indicated Accuracy (up to 20 kHz rates): ±5% of full scale øM Functions: Int. and Ext. øM Indicated Accuracy (15° to 35° C): ±5% of full scale up to 100 kHz rates; ±8% of full scale up to 2 MHz rates; ±15% of full scale up to 10 MHz rates Input Impedance: 600 ohms The Agilent 86635A is for use with the Agilent 8660 B/C/D series of synthesized signal generator mainframes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 86635A
The 86635A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: High-performance RF signal generator providing both phase and frequency modulation FM Functions: Int. and Ext., FM CF CAL FM Center Frequency Long-Term Stability: Typically <1 kHz/hr FM Indicated Accuracy (up to 20 kHz rates): ±5% of full scale øM Functions: Int. and Ext. øM Indicated Accuracy (15° to 35° C): ±5% of full scale up to 100 kHz rates; ±8% of full scale up to 2 MHz rates; ±15% of full scale up to 10 MHz rates Input Impedance: 600 ohms The Agilent 86635A is for use with the Agilent 8660 B/C/D series of synthesized signal generator mainframes.

The 86635A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • High-performance RF signal generator providing both phase and frequency modulation
  • FM Functions: Int. and Ext., FM CF CAL
  • FM Center Frequency Long-Term Stability: Typically <1 kHz/hr
  • FM Indicated Accuracy (up to 20 kHz rates): ±5% of full scale
  • ØM Functions: Int. and Ext.
  • ØM Indicated Accuracy (15° to 35° C): ±5% of full scale up to 100 kHz rates; ±8% of full scale up to 2 MHz rates; ±15% of full scale up to 10 MHz rates
  • Input Impedance: 600 ohms

The Agilent 86635A is for use with the Agilent 8660 B/C/D series of synthesized signal generator mainframes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86635A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers