ValueTronics International, Inc. RF Generator 86634A

Description
The 86634A is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use with Agilent 8660-series mainframes High performance phase modulation with rates up to 10 MHz Meter indicates peak phase modulation from 0 to 100º and CF >/=1300 MHz from 0 to 200º 50-ohms input impedance Compatibility requirements: When used in a Agilent 8660C Mainframe, it must be used with an Agilent 86602B (Option 002) or Agilent 86603A (Option 002) RF plug-in. When used in a Agilent 8660A or Agilent 8660B Mainframe, it must be used with an Agilent 86602B (Option 002) or a Agilent 86603A (Option 002/003) RF plug-in. The mainframe must meet all the compatibility requirements of the Agilent 86602B or Agilent 86603A RF plug-in selected.
Datasheet
Description
The 86634A is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use with Agilent 8660-series mainframes High performance phase modulation with rates up to 10 MHz Meter indicates peak phase modulation from 0 to 100º and CF >/=1300 MHz from 0 to 200º 50-ohms input impedance Compatibility requirements: When used in a Agilent 8660C Mainframe, it must be used with an Agilent 86602B (Option 002) or Agilent 86603A (Option 002) RF plug-in. When used in a Agilent 8660A or Agilent 8660B Mainframe, it must be used with an Agilent 86602B (Option 002) or a Agilent 86603A (Option 002/003) RF plug-in. The mainframe must meet all the compatibility requirements of the Agilent 86602B or Agilent 86603A RF plug-in selected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86634A
The 86634A is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use with Agilent 8660-series mainframes High performance phase modulation with rates up to 10 MHz Meter indicates peak phase modulation from 0 to 100º and CF >/=1300 MHz from 0 to 200º 50-ohms input impedance Compatibility requirements: When used in a Agilent 8660C Mainframe, it must be used with an Agilent 86602B (Option 002) or Agilent 86603A (Option 002) RF plug-in. When used in a Agilent 8660A or Agilent 8660B Mainframe, it must be used with an Agilent 86602B (Option 002) or a Agilent 86603A (Option 002/003) RF plug-in. The mainframe must meet all the compatibility requirements of the Agilent 86602B or Agilent 86603A RF plug-in selected.

The 86634A is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Designed for use with Agilent 8660-series mainframes
  • High performance phase modulation with rates up to 10 MHz
  • Meter indicates peak phase modulation from 0 to 100º and CF >/=1300 MHz from 0 to 200º
  • 50-ohms input impedance

Compatibility requirements:

  • When used in a Agilent 8660C Mainframe, it must be used with an Agilent 86602B (Option 002) or Agilent 86603A (Option 002) RF plug-in.
  • When used in a Agilent 8660A or Agilent 8660B Mainframe, it must be used with an Agilent 86602B (Option 002) or a Agilent 86603A (Option 002/003) RF plug-in.

The mainframe must meet all the compatibility requirements of the Agilent 86602B or Agilent 86603A RF plug-in selected.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86634A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details