ValueTronics International, Inc. RF Generator 8662A

Description
The 8662A is a 1.28 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1280 MHz 0.1 Hz resolution (0.2 Hz above 640 MHz) -139.9 to +13 dBm High spectral purity AM/FM GPIB The Agilent 8662A signal generator is ideal for many radar, satellite communication, and phase noise measurement applications. It offers versatile AM/FM, using either internal 400 Hz and 1 kHz rates or externally applied modulating signals.
Datasheet
Description
The 8662A is a 1.28 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1280 MHz 0.1 Hz resolution (0.2 Hz above 640 MHz) -139.9 to +13 dBm High spectral purity AM/FM GPIB The Agilent 8662A signal generator is ideal for many radar, satellite communication, and phase noise measurement applications. It offers versatile AM/FM, using either internal 400 Hz and 1 kHz rates or externally applied modulating signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8662A
The 8662A is a 1.28 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 1280 MHz 0.1 Hz resolution (0.2 Hz above 640 MHz) -139.9 to +13 dBm High spectral purity AM/FM GPIB The Agilent 8662A signal generator is ideal for many radar, satellite communication, and phase noise measurement applications. It offers versatile AM/FM, using either internal 400 Hz and 1 kHz rates or externally applied modulating signals.

The 8662A is a 1.28 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 1280 MHz
  • 0.1 Hz resolution (0.2 Hz above 640 MHz)
  • -139.9 to +13 dBm
  • High spectral purity
  • AM/FM
  • GPIB

The Agilent 8662A signal generator is ideal for many radar, satellite communication, and phase noise measurement applications. It offers versatile AM/FM, using either internal 400 Hz and 1 kHz rates or externally applied modulating signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8662A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details