ValueTronics International, Inc. RF Generator 8660D

Description
The 8660D is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2600 MHz HP-IB Programmable Synthesizer stability and accuracy 10 digit display 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM, Phase, or Pulse Modulation The Agilent 8660D offers front panel and HPIB or BCD control of center frequency and frequency sweep. An external reference may be used to replace the internal, high stability reference oscillator.
Datasheet
Description
The 8660D is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2600 MHz HP-IB Programmable Synthesizer stability and accuracy 10 digit display 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM, Phase, or Pulse Modulation The Agilent 8660D offers front panel and HPIB or BCD control of center frequency and frequency sweep. An external reference may be used to replace the internal, high stability reference oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8660D
The 8660D is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2600 MHz HP-IB Programmable Synthesizer stability and accuracy 10 digit display 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM, Phase, or Pulse Modulation The Agilent 8660D offers front panel and HPIB or BCD control of center frequency and frequency sweep. An external reference may be used to replace the internal, high stability reference oscillator.

The 8660D is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 2600 MHz
  • HP-IB Programmable
  • Synthesizer stability and accuracy
  • 10 digit display
  • 1 Hz resolution (2 Hz above 1300 MHz)
  • Calibrated output over >140 dB range
  • AM, FM, Phase, or Pulse Modulation

The Agilent 8660D offers front panel and HPIB or BCD control of center frequency and frequency sweep. An external reference may be used to replace the internal, high stability reference oscillator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8660D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details