ValueTronics International, Inc. RF Generator 8660A

Description
The 8660A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Requires the Agilent 866xx Series RF and Modulation plug-in sections Capable of 10 kHz to 2600 MHz frequency coverage Offers the versatility to cover many applications Synthesizer stability and accuracy Ten digit display Calibrated output over > 140 dB range AM, FM or pulse modulation The Agilent 8660A is a mainframe for the 8660 System. The 8660A offers a BCD or optional HP-IB interface and operation from an internal or external frequency reference. The 8660A uses thumbwheel switches to select CW output frequencies.
Datasheet
Description
The 8660A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Requires the Agilent 866xx Series RF and Modulation plug-in sections Capable of 10 kHz to 2600 MHz frequency coverage Offers the versatility to cover many applications Synthesizer stability and accuracy Ten digit display Calibrated output over > 140 dB range AM, FM or pulse modulation The Agilent 8660A is a mainframe for the 8660 System. The 8660A offers a BCD or optional HP-IB interface and operation from an internal or external frequency reference. The 8660A uses thumbwheel switches to select CW output frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8660A
The 8660A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Requires the Agilent 866xx Series RF and Modulation plug-in sections Capable of 10 kHz to 2600 MHz frequency coverage Offers the versatility to cover many applications Synthesizer stability and accuracy Ten digit display Calibrated output over > 140 dB range AM, FM or pulse modulation The Agilent 8660A is a mainframe for the 8660 System. The 8660A offers a BCD or optional HP-IB interface and operation from an internal or external frequency reference. The 8660A uses thumbwheel switches to select CW output frequencies.

The 8660A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Requires the Agilent 866xx Series RF and Modulation plug-in sections
  • Capable of 10 kHz to 2600 MHz frequency coverage
  • Offers the versatility to cover many applications
  • Synthesizer stability and accuracy
  • Ten digit display
  • Calibrated output over > 140 dB range
  • AM, FM or pulse modulation

The Agilent 8660A is a mainframe for the 8660 System. The 8660A offers a BCD or optional HP-IB interface and operation from an internal or external frequency reference. The 8660A uses thumbwheel switches to select CW output frequencies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8660A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details