ValueTronics International, Inc. RF Generator 86603A

Description
The 86603A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2600 MHz with 1-2 Hz Resolution RF section for Agilent 8660A or Agilent 8660C Mainframe Precisely Tuned RF Output Frequencies The Agilent 86603A RF section output plug-in provides a 1 to 2600 MHz output when installed in one of the HP 8660 mainframes, a modular solid-state plug-in system.
Datasheet
Description
The 86603A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2600 MHz with 1-2 Hz Resolution RF section for Agilent 8660A or Agilent 8660C Mainframe Precisely Tuned RF Output Frequencies The Agilent 86603A RF section output plug-in provides a 1 to 2600 MHz output when installed in one of the HP 8660 mainframes, a modular solid-state plug-in system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86603A
The 86603A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2600 MHz with 1-2 Hz Resolution RF section for Agilent 8660A or Agilent 8660C Mainframe Precisely Tuned RF Output Frequencies The Agilent 86603A RF section output plug-in provides a 1 to 2600 MHz output when installed in one of the HP 8660 mainframes, a modular solid-state plug-in system.

The 86603A is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 to 2600 MHz with 1-2 Hz Resolution
  • RF section for Agilent 8660A or Agilent 8660C Mainframe
  • Precisely Tuned RF Output Frequencies

The Agilent 86603A RF section output plug-in provides a 1 to 2600 MHz output when installed in one of the HP 8660 mainframes, a modular solid-state plug-in system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86603A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details