ValueTronics International, Inc. RF Generator 86602A

Description
The 86602A is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: For use with the Agilent 8660A/B Mainframe Frequency coverage from 1 MHz to 1.3 GHz Resolution: 1 Hz Output levels: -146 dBm to +10 dBm Programmable The Agilent 86602B RF section is for use in an 8660-Series Synthesized Signal Generator System. This 86602A RF Section plug-in is used with an option 100 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz frequency resolution.
Datasheet
Description
The 86602A is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: For use with the Agilent 8660A/B Mainframe Frequency coverage from 1 MHz to 1.3 GHz Resolution: 1 Hz Output levels: -146 dBm to +10 dBm Programmable The Agilent 86602B RF section is for use in an 8660-Series Synthesized Signal Generator System. This 86602A RF Section plug-in is used with an option 100 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz frequency resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86602A
The 86602A is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: For use with the Agilent 8660A/B Mainframe Frequency coverage from 1 MHz to 1.3 GHz Resolution: 1 Hz Output levels: -146 dBm to +10 dBm Programmable The Agilent 86602B RF section is for use in an 8660-Series Synthesized Signal Generator System. This 86602A RF Section plug-in is used with an option 100 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz frequency resolution.

The 86602A is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • For use with the Agilent 8660A/B Mainframe
  • Frequency coverage from 1 MHz to 1.3 GHz
  • Resolution: 1 Hz
  • Output levels: -146 dBm to +10 dBm Programmable

The Agilent 86602B RF section is for use in an 8660-Series Synthesized Signal Generator System. This 86602A RF Section plug-in is used with an option 100 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz frequency resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86602A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details