ValueTronics International, Inc. RF Generator 86601A

Description
The 86601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use in the 8660-Series Generator Mainframes Delivers 0.01 to 110 MHz with 1 Hz resolution Signal to phase noise: >50 dB Output level (into 50 ω): +13 to -146 dBm Flatness: <±0.75 dB Harmonics: <-40 dB Spurious: <-80 dB AM modulation depth (with the 86632A AM/FM modulation section): 0 to 95% FM modulation (with the 86632A AM/FM modulation section): 1 MHz (maximum) The Agilent 86601A RF section output plug-in provides a .01 to 109.999999 MHz output when installed in one of the Agilent 8660 mainframes, a modular solid-state plug-in system. The output frequency of the 86601A may be selected in increments as low as 1 Hz or 100 Hz depending on the mainframe used. The only operator controls on the 86601A are the attenuator controls, OUTPUT RANGE and VERNIER. These controls provide means of setting the RF output at any level between -146 dBm and +13 dBm. In remote operation these controls are inhibited - attenuation is controlled by a remote programming device in 1 dB and 10 dB steps.
Datasheet
Description
The 86601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use in the 8660-Series Generator Mainframes Delivers 0.01 to 110 MHz with 1 Hz resolution Signal to phase noise: >50 dB Output level (into 50 ω): +13 to -146 dBm Flatness: <±0.75 dB Harmonics: <-40 dB Spurious: <-80 dB AM modulation depth (with the 86632A AM/FM modulation section): 0 to 95% FM modulation (with the 86632A AM/FM modulation section): 1 MHz (maximum) The Agilent 86601A RF section output plug-in provides a .01 to 109.999999 MHz output when installed in one of the Agilent 8660 mainframes, a modular solid-state plug-in system. The output frequency of the 86601A may be selected in increments as low as 1 Hz or 100 Hz depending on the mainframe used. The only operator controls on the 86601A are the attenuator controls, OUTPUT RANGE and VERNIER. These controls provide means of setting the RF output at any level between -146 dBm and +13 dBm. In remote operation these controls are inhibited - attenuation is controlled by a remote programming device in 1 dB and 10 dB steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86601A
The 86601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use in the 8660-Series Generator Mainframes Delivers 0.01 to 110 MHz with 1 Hz resolution Signal to phase noise: >50 dB Output level (into 50 ω): +13 to -146 dBm Flatness: <±0.75 dB Harmonics: <-40 dB Spurious: <-80 dB AM modulation depth (with the 86632A AM/FM modulation section): 0 to 95% FM modulation (with the 86632A AM/FM modulation section): 1 MHz (maximum) The Agilent 86601A RF section output plug-in provides a .01 to 109.999999 MHz output when installed in one of the Agilent 8660 mainframes, a modular solid-state plug-in system. The output frequency of the 86601A may be selected in increments as low as 1 Hz or 100 Hz depending on the mainframe used. The only operator controls on the 86601A are the attenuator controls, OUTPUT RANGE and VERNIER. These controls provide means of setting the RF output at any level between -146 dBm and +13 dBm. In remote operation these controls are inhibited - attenuation is controlled by a remote programming device in 1 dB and 10 dB steps.

The 86601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Designed for use in the 8660-Series Generator Mainframes
  • Delivers 0.01 to 110 MHz with 1 Hz resolution
  • Signal to phase noise: >50 dB
  • Output level (into 50 Ω): +13 to -146 dBm
  • Flatness: <±0.75 dB
  • Harmonics: <-40 dB
  • Spurious: <-80 dB
  • AM modulation depth (with the 86632A AM/FM modulation section): 0 to 95%
  • FM modulation (with the 86632A AM/FM modulation section): 1 MHz (maximum)

The Agilent 86601A RF section output plug-in provides a .01 to 109.999999 MHz output when installed in one of the Agilent 8660 mainframes, a modular solid-state plug-in system. The output frequency of the 86601A may be selected in increments as low as 1 Hz or 100 Hz depending on the mainframe used. The only operator controls on the 86601A are the attenuator controls, OUTPUT RANGE and VERNIER.

These controls provide means of setting the RF output at any level between -146 dBm and +13 dBm. In remote operation these controls are inhibited - attenuation is controlled by a remote programming device in 1 dB and 10 dB steps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86601A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details