ValueTronics International, Inc. RF Generator 8657D

Description
The 8657D is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1030 MHz Standard AM and FM modulation Pi/4 DQPSK modulation for NADC and PDC Pulse modulation <3.2% error vector magnitude Digital frequency bands for NADC and PDC The Agilent 8657D signal generator builds on the excellent performance of the Agilent 8657A signal generator by adding digital modulation capability. The Agilent 8657D provides the performance to test mobiles for North American Digital Cellular (NADC) and Japanese Digital Cellular (PDC) radio systems.
Datasheet
Description
The 8657D is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1030 MHz Standard AM and FM modulation Pi/4 DQPSK modulation for NADC and PDC Pulse modulation <3.2% error vector magnitude Digital frequency bands for NADC and PDC The Agilent 8657D signal generator builds on the excellent performance of the Agilent 8657A signal generator by adding digital modulation capability. The Agilent 8657D provides the performance to test mobiles for North American Digital Cellular (NADC) and Japanese Digital Cellular (PDC) radio systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8657D
The 8657D is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1030 MHz Standard AM and FM modulation Pi/4 DQPSK modulation for NADC and PDC Pulse modulation <3.2% error vector magnitude Digital frequency bands for NADC and PDC The Agilent 8657D signal generator builds on the excellent performance of the Agilent 8657A signal generator by adding digital modulation capability. The Agilent 8657D provides the performance to test mobiles for North American Digital Cellular (NADC) and Japanese Digital Cellular (PDC) radio systems.

The 8657D is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 1030 MHz
  • Standard AM and FM modulation
  • Pi/4 DQPSK modulation for NADC and PDC
  • Pulse modulation
  • <3.2% error vector magnitude
  • Digital frequency bands for NADC and PDC

The Agilent 8657D signal generator builds on the excellent performance of the Agilent 8657A signal generator by adding digital modulation capability. The Agilent 8657D provides the performance to test mobiles for North American Digital Cellular (NADC) and Japanese Digital Cellular (PDC) radio systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8657D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details