ValueTronics International, Inc. RF Generator 8657A

Description
The 8657A is a 1.04 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1040 MHz Electronic attenuator < 35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities The low residual FM and excellent phase noise performance of the Agilent 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, the Agilent 8657A offers a wide output range, +13 to -143.5 dBm, with superior level accuracy of ±1.0 dB. Built for reliability, the Agilent 8657A uses an all-electronic attenuator.
Datasheet
Description
The 8657A is a 1.04 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1040 MHz Electronic attenuator < 35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities The low residual FM and excellent phase noise performance of the Agilent 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, the Agilent 8657A offers a wide output range, +13 to -143.5 dBm, with superior level accuracy of ±1.0 dB. Built for reliability, the Agilent 8657A uses an all-electronic attenuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8657A
The 8657A is a 1.04 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1040 MHz Electronic attenuator < 35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities The low residual FM and excellent phase noise performance of the Agilent 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, the Agilent 8657A offers a wide output range, +13 to -143.5 dBm, with superior level accuracy of ±1.0 dB. Built for reliability, the Agilent 8657A uses an all-electronic attenuator.

The 8657A is a 1.04 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 1040 MHz
  • Electronic attenuator
  • < 35 ms frequency switching speed
  • AM and FM capabilities
  • ±1 dB level accuracy (typically ±0.5 dB)
  • Amplitude offset and phase adjustment capabilities

The low residual FM and excellent phase noise performance of the Agilent 8657A signal generators make them ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657A is a versatile signal generator offering a variety of features, such as simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, the Agilent 8657A offers a wide output range, +13 to -143.5 dBm, with superior level accuracy of ±1.0 dB. Built for reliability, the Agilent 8657A uses an all-electronic attenuator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8657A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details