ValueTronics International, Inc. RF Generator 8656B

Description
The 8656B is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 990 MHz <35 ms frequency switching speed ±1 dB level accuracy Amplitude offset and phase adjust capabilities 150 millisecond frequency switching speed Versatile simultaneous modulation including dc FM Fully HP-IB programmable The Agilent 8656B provides frequency coverage from 0.1 to 990 MHz (with underrange to 10 kHz). This wide range covers the IF and LO frequencies as well as the RF frequencies of most receivers. It also allows testing in a variety of communication systems including the 800 MHz FM mobile band. Frequency resolution of 10 Hz allows convenient setting of increments including narrow channel spacings, while characterization of phase sensitive devices is made easier with the help of the phase increment/decrement feature. The Agilent 8656B provides precise output control. In addition, its modulation capabilities include simultaneous and mixed modulation modes from internal (400 Hz and 1 kHz tones) and external sources. These features create a versatile signal generator for use in a variety if applications.
Datasheet
Description
The 8656B is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 990 MHz <35 ms frequency switching speed ±1 dB level accuracy Amplitude offset and phase adjust capabilities 150 millisecond frequency switching speed Versatile simultaneous modulation including dc FM Fully HP-IB programmable The Agilent 8656B provides frequency coverage from 0.1 to 990 MHz (with underrange to 10 kHz). This wide range covers the IF and LO frequencies as well as the RF frequencies of most receivers. It also allows testing in a variety of communication systems including the 800 MHz FM mobile band. Frequency resolution of 10 Hz allows convenient setting of increments including narrow channel spacings, while characterization of phase sensitive devices is made easier with the help of the phase increment/decrement feature. The Agilent 8656B provides precise output control. In addition, its modulation capabilities include simultaneous and mixed modulation modes from internal (400 Hz and 1 kHz tones) and external sources. These features create a versatile signal generator for use in a variety if applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8656B
The 8656B is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 990 MHz <35 ms frequency switching speed ±1 dB level accuracy Amplitude offset and phase adjust capabilities 150 millisecond frequency switching speed Versatile simultaneous modulation including dc FM Fully HP-IB programmable The Agilent 8656B provides frequency coverage from 0.1 to 990 MHz (with underrange to 10 kHz). This wide range covers the IF and LO frequencies as well as the RF frequencies of most receivers. It also allows testing in a variety of communication systems including the 800 MHz FM mobile band. Frequency resolution of 10 Hz allows convenient setting of increments including narrow channel spacings, while characterization of phase sensitive devices is made easier with the help of the phase increment/decrement feature. The Agilent 8656B provides precise output control. In addition, its modulation capabilities include simultaneous and mixed modulation modes from internal (400 Hz and 1 kHz tones) and external sources. These features create a versatile signal generator for use in a variety if applications.

The 8656B is a 990 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 990 MHz
  • <35 ms frequency switching speed
  • ±1 dB level accuracy
  • Amplitude offset and phase adjust capabilities
  • 150 millisecond frequency switching speed
  • Versatile simultaneous modulation including dc FM
  • Fully HP-IB programmable

The Agilent 8656B provides frequency coverage from 0.1 to 990 MHz (with underrange to 10 kHz). This wide range covers the IF and LO frequencies as well as the RF frequencies of most receivers. It also allows testing in a variety of communication systems including the 800 MHz FM mobile band. Frequency resolution of 10 Hz allows convenient setting of increments including narrow channel spacings, while characterization of phase sensitive devices is made easier with the help of the phase increment/decrement feature.

The Agilent 8656B provides precise output control. In addition, its modulation capabilities include simultaneous and mixed modulation modes from internal (400 Hz and 1 kHz tones) and external sources. These features create a versatile signal generator for use in a variety if applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8656B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details