ValueTronics International, Inc. RF Generator 8648B

Description
The 8648B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Economical 2.0 GHz synthesized signal generator Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648B Synthesized Signal Generator is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios with a range of 9 kHz to 2000 MHz. This Synthesized Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648B, Synthesized Signal Generator, starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 2 GHz.
Datasheet
Description
The 8648B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Economical 2.0 GHz synthesized signal generator Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648B Synthesized Signal Generator is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios with a range of 9 kHz to 2000 MHz. This Synthesized Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648B, Synthesized Signal Generator, starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 2 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8648B
The 8648B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Economical 2.0 GHz synthesized signal generator Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648B Synthesized Signal Generator is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios with a range of 9 kHz to 2000 MHz. This Synthesized Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648B, Synthesized Signal Generator, starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 2 GHz.

The 8648B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Economical 2.0 GHz synthesized signal generator
  • Superior level accuracy
  • Wide frequency and output power coverage
  • Optional pulse modulation and high power
  • Remote and memory interfaces for semi-automated testing
  • Simple, dependable operation

The Agilent 8648B Synthesized Signal Generator is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios with a range of 9 kHz to 2000 MHz. This Synthesized Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648B, Synthesized Signal Generator, starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 2 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8648B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details