ValueTronics International, Inc. RF Generator 8644B

Description
The 8644B is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.252 to 1030 MHz Lowest SSB phase noise and spurious Highest output power Lowest residual FM AM, FM, pulse modulation < -105 dBc nonharmonic spurious up to 1 GHz allows spurious rejection tests to be fully automated with confidence ±1.0 dB output level accuracy down to -127 dBm Internal modulation synthesizer with coverage up to 400 kHz and two-tone capability -136 dBc/Hz SSB phase noise at 20 kHz offset at 1 GHz The Agilent 8644B represents the highest overall performance in the Agilent line of 1 GHz and 2 GHz signal generators. An advanced internal modulation synthesizer provides coverage to 400 kHz and two-tone capability with the selection of sine, square, triangle, sawtooth, and white Gaussian noise waveforms.
Datasheet
Description
The 8644B is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.252 to 1030 MHz Lowest SSB phase noise and spurious Highest output power Lowest residual FM AM, FM, pulse modulation < -105 dBc nonharmonic spurious up to 1 GHz allows spurious rejection tests to be fully automated with confidence ±1.0 dB output level accuracy down to -127 dBm Internal modulation synthesizer with coverage up to 400 kHz and two-tone capability -136 dBc/Hz SSB phase noise at 20 kHz offset at 1 GHz The Agilent 8644B represents the highest overall performance in the Agilent line of 1 GHz and 2 GHz signal generators. An advanced internal modulation synthesizer provides coverage to 400 kHz and two-tone capability with the selection of sine, square, triangle, sawtooth, and white Gaussian noise waveforms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8644B
The 8644B is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.252 to 1030 MHz Lowest SSB phase noise and spurious Highest output power Lowest residual FM AM, FM, pulse modulation < -105 dBc nonharmonic spurious up to 1 GHz allows spurious rejection tests to be fully automated with confidence ±1.0 dB output level accuracy down to -127 dBm Internal modulation synthesizer with coverage up to 400 kHz and two-tone capability -136 dBc/Hz SSB phase noise at 20 kHz offset at 1 GHz The Agilent 8644B represents the highest overall performance in the Agilent line of 1 GHz and 2 GHz signal generators. An advanced internal modulation synthesizer provides coverage to 400 kHz and two-tone capability with the selection of sine, square, triangle, sawtooth, and white Gaussian noise waveforms.

The 8644B is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.252 to 1030 MHz
  • Lowest SSB phase noise and spurious
  • Highest output power
  • Lowest residual FM
  • AM, FM, pulse modulation
  • < -105 dBc nonharmonic spurious up to 1 GHz allows spurious rejection tests to be fully automated with confidence
  • ±1.0 dB output level accuracy down to -127 dBm
  • Internal modulation synthesizer with coverage up to 400 kHz and two-tone capability
  • -136 dBc/Hz SSB phase noise at 20 kHz offset at 1 GHz

The Agilent 8644B represents the highest overall performance in the Agilent line of 1 GHz and 2 GHz signal generators. An advanced internal modulation synthesizer provides coverage to 400 kHz and two-tone capability with the selection of sine, square, triangle, sawtooth, and white Gaussian noise waveforms.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8644B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details