ValueTronics International, Inc. RF Generator 8640B

Description
The 8640B is a 512 MHz RF generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 500.0 kHz-512.00 MHz Ranges and Range Overlap: Ranges extend approximately 10% below and 7% above the normal frequency Modulation: AM, FM, Pulse Output Power: +19 to -145 dBm Frequency Resolution: 1.0 Hz Level output range: +19 to -145 dBm (2 V to 0.013 µV) Accuracy: 6-digit LED display with X10 and X100 expand; accuracy depends on internal or external reference used Extremely low noise Built-in phase lock counter Output is calibrated, metered, and leveled to within ±0.5 dB across the full frequency range of the instrument Output provides AM, FM, and pulse modulation for a wide range of receiver test applications Internal modulation is available from 20Hz to 600kHz Modulation is calibrated and metered for direct readout under all operating conditions The Agilent HP 8640B AM/FM Signal Generator is designed for testing of radio receiver Systems. It is a phase-locked cavity design that features low SSB phase noise. The 8640B Signal Generator covers the frequency range of 500 kHz to 512 MHz (450kHz to 550 MHx with band over-range) and can be extended to 1100 MHz with an external doubler. The 8640B has an output level range of +19 to -145dBm and is calibrated and metered. The output is leveled to within +/-0.5 dB across the full frequency range of the instrument. The generator also provides AM, FM, and pulse modulation for a wide range of receiver test applications. AM and FM can be performed independtly or simultaneously in either the internal or external modes. This modulation is calibrated and metered for direct readout under all operating conditions. External pulse modulation is also available. The basic frequency source of the 8640B is a mechanically tuned high-Q cavity oscillator that operates over the frequency range 230-550MHz. This oscillator has an inherent stability of better than 10 ppm/10 min and exceptionally low noise characteristics. The lower 9 frequency ranges are obtained by dividing the basic oscillator frequency and filtering the unwanted 1 Hz bandwidth for various offsets from a 256 and 512 MHz carrier. Using this technique, sub-harmonic and non harmonic-spurious are virtually eliminated. A band over-range of 7% to 10% is also provided for convenience when operating near the nominal band edges.
Datasheet
Description
The 8640B is a 512 MHz RF generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 500.0 kHz-512.00 MHz Ranges and Range Overlap: Ranges extend approximately 10% below and 7% above the normal frequency Modulation: AM, FM, Pulse Output Power: +19 to -145 dBm Frequency Resolution: 1.0 Hz Level output range: +19 to -145 dBm (2 V to 0.013 µV) Accuracy: 6-digit LED display with X10 and X100 expand; accuracy depends on internal or external reference used Extremely low noise Built-in phase lock counter Output is calibrated, metered, and leveled to within ±0.5 dB across the full frequency range of the instrument Output provides AM, FM, and pulse modulation for a wide range of receiver test applications Internal modulation is available from 20Hz to 600kHz Modulation is calibrated and metered for direct readout under all operating conditions The Agilent HP 8640B AM/FM Signal Generator is designed for testing of radio receiver Systems. It is a phase-locked cavity design that features low SSB phase noise. The 8640B Signal Generator covers the frequency range of 500 kHz to 512 MHz (450kHz to 550 MHx with band over-range) and can be extended to 1100 MHz with an external doubler. The 8640B has an output level range of +19 to -145dBm and is calibrated and metered. The output is leveled to within +/-0.5 dB across the full frequency range of the instrument. The generator also provides AM, FM, and pulse modulation for a wide range of receiver test applications. AM and FM can be performed independtly or simultaneously in either the internal or external modes. This modulation is calibrated and metered for direct readout under all operating conditions. External pulse modulation is also available. The basic frequency source of the 8640B is a mechanically tuned high-Q cavity oscillator that operates over the frequency range 230-550MHz. This oscillator has an inherent stability of better than 10 ppm/10 min and exceptionally low noise characteristics. The lower 9 frequency ranges are obtained by dividing the basic oscillator frequency and filtering the unwanted 1 Hz bandwidth for various offsets from a 256 and 512 MHz carrier. Using this technique, sub-harmonic and non harmonic-spurious are virtually eliminated. A band over-range of 7% to 10% is also provided for convenience when operating near the nominal band edges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8640B
The 8640B is a 512 MHz RF generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 500.0 kHz-512.00 MHz Ranges and Range Overlap: Ranges extend approximately 10% below and 7% above the normal frequency Modulation: AM, FM, Pulse Output Power: +19 to -145 dBm Frequency Resolution: 1.0 Hz Level output range: +19 to -145 dBm (2 V to 0.013 µV) Accuracy: 6-digit LED display with X10 and X100 expand; accuracy depends on internal or external reference used Extremely low noise Built-in phase lock counter Output is calibrated, metered, and leveled to within ±0.5 dB across the full frequency range of the instrument Output provides AM, FM, and pulse modulation for a wide range of receiver test applications Internal modulation is available from 20Hz to 600kHz Modulation is calibrated and metered for direct readout under all operating conditions The Agilent HP 8640B AM/FM Signal Generator is designed for testing of radio receiver Systems. It is a phase-locked cavity design that features low SSB phase noise. The 8640B Signal Generator covers the frequency range of 500 kHz to 512 MHz (450kHz to 550 MHx with band over-range) and can be extended to 1100 MHz with an external doubler. The 8640B has an output level range of +19 to -145dBm and is calibrated and metered. The output is leveled to within +/-0.5 dB across the full frequency range of the instrument. The generator also provides AM, FM, and pulse modulation for a wide range of receiver test applications. AM and FM can be performed independtly or simultaneously in either the internal or external modes. This modulation is calibrated and metered for direct readout under all operating conditions. External pulse modulation is also available. The basic frequency source of the 8640B is a mechanically tuned high-Q cavity oscillator that operates over the frequency range 230-550MHz. This oscillator has an inherent stability of better than 10 ppm/10 min and exceptionally low noise characteristics. The lower 9 frequency ranges are obtained by dividing the basic oscillator frequency and filtering the unwanted 1 Hz bandwidth for various offsets from a 256 and 512 MHz carrier. Using this technique, sub-harmonic and non harmonic-spurious are virtually eliminated. A band over-range of 7% to 10% is also provided for convenience when operating near the nominal band edges.

The 8640B is a 512 MHz RF generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 500.0 kHz-512.00 MHz
  • Ranges and Range Overlap: Ranges extend approximately 10% below and 7% above the normal frequency
  • Modulation: AM, FM, Pulse
  • Output Power: +19 to -145 dBm
  • Frequency Resolution: 1.0 Hz
  • Level output range: +19 to -145 dBm (2 V to 0.013 µV)
  • Accuracy: 6-digit LED display with X10 and X100 expand; accuracy depends on internal or external reference used
  • Extremely low noise
  • Built-in phase lock counter
  • Output is calibrated, metered, and leveled to within ±0.5 dB across the full frequency range of the instrument
  • Output provides AM, FM, and pulse modulation for a wide range of receiver test applications
  • Internal modulation is available from 20Hz to 600kHz
  • Modulation is calibrated and metered for direct readout under all operating conditions

The Agilent HP 8640B AM/FM Signal Generator is designed for testing of radio receiver Systems. It is a phase-locked cavity design that features low SSB phase noise. The 8640B Signal Generator covers the frequency range of 500 kHz to 512 MHz (450kHz to 550 MHx with band over-range) and can be extended to 1100 MHz with an external doubler. The 8640B has an output level range of +19 to -145dBm and is calibrated and metered. The output is leveled to within +/-0.5 dB across the full frequency range of the instrument.

The generator also provides AM, FM, and pulse modulation for a wide range of receiver test applications. AM and FM can be performed independtly or simultaneously in either the internal or external modes. This modulation is calibrated and metered for direct readout under all operating conditions. External pulse modulation is also available.

The basic frequency source of the 8640B is a mechanically tuned high-Q cavity oscillator that operates over the frequency range 230-550MHz. This oscillator has an inherent stability of better than 10 ppm/10 min and exceptionally low noise characteristics. The lower 9 frequency ranges are obtained by dividing the basic oscillator frequency and filtering the unwanted 1 Hz bandwidth for various offsets from a 256 and 512 MHz carrier.

Using this technique, sub-harmonic and non harmonic-spurious are virtually eliminated. A band over-range of 7% to 10% is also provided for convenience when operating near the nominal band edges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8640B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details