ValueTronics International, Inc. Generator 86290A

Description
The 86290A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Provides CW or continuous swept, 2.0 to 18 GHz frequency coverage Power output is calibrated from 0 to +7 dB in 1 dB increments Residual AM in 100 kHz BW: >55 dBc Spurious: Harmonically related signals: >25 dBc; Non-harmonics: >50 dBc Impedance: 50 ω, nominal SWR: <1.9 internally leveled RF output connector: Type N (f) standard, APC-7 Option 005 The Agilent 86290A sweep oscillator is a broadband plug-in for the 8620 Family. A continuous sweep from 2 to 18 GHz is provided for broadband swept testing. In addition, higher frequency resolution is achieved by covering the 2 to 18 GHz range in three individual bands of 2 to 6.2 GHz, 6 to 12.4 GHz, and 12 to 18 GHz.
Description
The 86290A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Provides CW or continuous swept, 2.0 to 18 GHz frequency coverage Power output is calibrated from 0 to +7 dB in 1 dB increments Residual AM in 100 kHz BW: >55 dBc Spurious: Harmonically related signals: >25 dBc; Non-harmonics: >50 dBc Impedance: 50 ω, nominal SWR: <1.9 internally leveled RF output connector: Type N (f) standard, APC-7 Option 005 The Agilent 86290A sweep oscillator is a broadband plug-in for the 8620 Family. A continuous sweep from 2 to 18 GHz is provided for broadband swept testing. In addition, higher frequency resolution is achieved by covering the 2 to 18 GHz range in three individual bands of 2 to 6.2 GHz, 6 to 12.4 GHz, and 12 to 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Generator 86290A
The 86290A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Provides CW or continuous swept, 2.0 to 18 GHz frequency coverage Power output is calibrated from 0 to +7 dB in 1 dB increments Residual AM in 100 kHz BW: >55 dBc Spurious: Harmonically related signals: >25 dBc; Non-harmonics: >50 dBc Impedance: 50 ω, nominal SWR: <1.9 internally leveled RF output connector: Type N (f) standard, APC-7 Option 005 The Agilent 86290A sweep oscillator is a broadband plug-in for the 8620 Family. A continuous sweep from 2 to 18 GHz is provided for broadband swept testing. In addition, higher frequency resolution is achieved by covering the 2 to 18 GHz range in three individual bands of 2 to 6.2 GHz, 6 to 12.4 GHz, and 12 to 18 GHz.

The 86290A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Provides CW or continuous swept, 2.0 to 18 GHz frequency coverage
  • Power output is calibrated from 0 to +7 dB in 1 dB increments
  • Residual AM in 100 kHz BW: >55 dBc
  • Spurious: Harmonically related signals: >25 dBc; Non-harmonics: >50 dBc
  • Impedance: 50 Ω, nominal
  • SWR: <1.9 internally leveled
  • RF output connector: Type N (f) standard, APC-7 Option 005

The Agilent 86290A sweep oscillator is a broadband plug-in for the 8620 Family. A continuous sweep from 2 to 18 GHz is provided for broadband swept testing. In addition, higher frequency resolution is achieved by covering the 2 to 18 GHz range in three individual bands of 2 to 6.2 GHz, 6 to 12.4 GHz, and 12 to 18 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86290A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG6032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details