ValueTronics International, Inc. Generator 86260B

Description
The 86260B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 10.0 to 15.5 GHz Maximum Leveled Power: >10 mW Harmonic/Spurious: -25 dB/-50 dB Residual FM: <9 kHz peak The Agilent 86260B Single-Band Plug-In make extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with the Agilent 8350 Series mainframe.
Datasheet
Description
The 86260B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 10.0 to 15.5 GHz Maximum Leveled Power: >10 mW Harmonic/Spurious: -25 dB/-50 dB Residual FM: <9 kHz peak The Agilent 86260B Single-Band Plug-In make extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with the Agilent 8350 Series mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 86260B
The 86260B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 10.0 to 15.5 GHz Maximum Leveled Power: >10 mW Harmonic/Spurious: -25 dB/-50 dB Residual FM: <9 kHz peak The Agilent 86260B Single-Band Plug-In make extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with the Agilent 8350 Series mainframe.

The 86260B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 10.0 to 15.5 GHz
  • Maximum Leveled Power: >10 mW
  • Harmonic/Spurious: -25 dB/-50 dB
  • Residual FM: <9 kHz peak

The Agilent 86260B Single-Band Plug-In make extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with the Agilent 8350 Series mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86260B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details