ValueTronics International, Inc. Generator 86250D

Description
The 86250D is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 8.0 to 12.4 GHz Residual FM in 10 kHz bandwidth, CW mode: <15 kHz peak Power level (maximum leveled power, or internally leveled with Option 001): >+10 dBm (10 mW) Equivalent source SWR: <1.6 Spurious: Harmonics: >30 dB; Nonharmonics: >60 dB Residual AM: ≥50 dB below carrier at specified maximum power The Agilent 86250D is a plug-in for the Model 8620-Series Sweep Oscillator mainframes. The plug-in consists of a fundamental oscillator and associated drive circuitry for tuning.
Description
The 86250D is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 8.0 to 12.4 GHz Residual FM in 10 kHz bandwidth, CW mode: <15 kHz peak Power level (maximum leveled power, or internally leveled with Option 001): >+10 dBm (10 mW) Equivalent source SWR: <1.6 Spurious: Harmonics: >30 dB; Nonharmonics: >60 dB Residual AM: ≥50 dB below carrier at specified maximum power The Agilent 86250D is a plug-in for the Model 8620-Series Sweep Oscillator mainframes. The plug-in consists of a fundamental oscillator and associated drive circuitry for tuning.

Suppliers

Company
Product
Description
Supplier Links
Generator 86250D
The 86250D is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 8.0 to 12.4 GHz Residual FM in 10 kHz bandwidth, CW mode: <15 kHz peak Power level (maximum leveled power, or internally leveled with Option 001): >+10 dBm (10 mW) Equivalent source SWR: <1.6 Spurious: Harmonics: >30 dB; Nonharmonics: >60 dB Residual AM: ≥50 dB below carrier at specified maximum power The Agilent 86250D is a plug-in for the Model 8620-Series Sweep Oscillator mainframes. The plug-in consists of a fundamental oscillator and associated drive circuitry for tuning.

The 86250D is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 8.0 to 12.4 GHz
  • Residual FM in 10 kHz bandwidth, CW mode: <15 kHz peak
  • Power level (maximum leveled power, or internally leveled with Option 001): >+10 dBm (10 mW)
  • Equivalent source SWR: <1.6
  • Spurious: Harmonics: >30 dB; Nonharmonics: >60 dB
  • Residual AM: ≥50 dB below carrier at specified maximum power

The Agilent 86250D is a plug-in for the Model 8620-Series Sweep Oscillator mainframes. The plug-in consists of a fundamental oscillator and associated drive circuitry for tuning.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86250D
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details