ValueTronics International, Inc. RF Generator 86242D

Description
The 86242D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: > 10 dBm Harmonic/Spurious: > -40 dB/> -60 dB Residual FM: < 15 kHz peak The Agilent 86242D is an RF Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.
Description
The 86242D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: > 10 dBm Harmonic/Spurious: > -40 dB/> -60 dB Residual FM: < 15 kHz peak The Agilent 86242D is an RF Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86242D
The 86242D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: > 10 dBm Harmonic/Spurious: > -40 dB/> -60 dB Residual FM: < 15 kHz peak The Agilent 86242D is an RF Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

The 86242D is a 9 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 5.9 to 9.0 GHz
  • Maximum Leveled Power: > 10 dBm
  • Harmonic/Spurious: > -40 dB/> -60 dB
  • Residual FM: < 15 kHz peak

The Agilent 86242D is an RF Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86242D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details