ValueTronics International, Inc. RF Generator 86241A

Description
The 86241A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 3.2 to 6.5 GHz Maximum Leveled Power: 1 dBm Harmonic/Spurious: -16 dB/-60 dB Residual FM: < 7 kHz peak The Agilent 86241A is a Single-Band Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.
Description
The 86241A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 3.2 to 6.5 GHz Maximum Leveled Power: 1 dBm Harmonic/Spurious: -16 dB/-60 dB Residual FM: < 7 kHz peak The Agilent 86241A is a Single-Band Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86241A
The 86241A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 3.2 to 6.5 GHz Maximum Leveled Power: 1 dBm Harmonic/Spurious: -16 dB/-60 dB Residual FM: < 7 kHz peak The Agilent 86241A is a Single-Band Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

The 86241A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 3.2 to 6.5 GHz
  • Maximum Leveled Power: 1 dBm
  • Harmonic/Spurious: -16 dB/-60 dB
  • Residual FM: < 7 kHz peak

The Agilent 86241A is a Single-Band Plug-In that makes extensive use of microelectronics for superior performance and high reliability at an extremely low price. The unit is completely compatible with either the Agilent 8620A or Agilent 8620B mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86241A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details