ValueTronics International, Inc. Generator 86240C

Description
The 86240C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 3.6 to 8.6 GHz Straddle Band RF Plug-In that is designed for high power and superior performance delivering 45 dBc harmonics (typically <-50 dBc) For precise RF power level control, internal leveling and slope control are also available The Agilent 86240C is designed for high power and superior performance delivering 45 dBc harmonics.
Description
The 86240C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 3.6 to 8.6 GHz Straddle Band RF Plug-In that is designed for high power and superior performance delivering 45 dBc harmonics (typically <-50 dBc) For precise RF power level control, internal leveling and slope control are also available The Agilent 86240C is designed for high power and superior performance delivering 45 dBc harmonics.

Suppliers

Company
Product
Description
Supplier Links
Generator 86240C
The 86240C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 3.6 to 8.6 GHz Straddle Band RF Plug-In that is designed for high power and superior performance delivering 45 dBc harmonics (typically <-50 dBc) For precise RF power level control, internal leveling and slope control are also available The Agilent 86240C is designed for high power and superior performance delivering 45 dBc harmonics.

The 86240C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 3.6 to 8.6 GHz
  • Straddle Band RF Plug-In that is designed for high power and superior performance delivering 45 dBc harmonics (typically <-50 dBc)
  • For precise RF power level control, internal leveling and slope control are also available

The Agilent 86240C is designed for high power and superior performance delivering 45 dBc harmonics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86240C
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details