ValueTronics International, Inc. RF Generator 86235A

Description
The 86235A is a 4.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 1.7 to 4.3 GHz with over 40 mW of output power Compatible with Agilent 8620-Series Sweeper Mainframes and with the Agilent 8350 Mainframes when used with the Agilent 11869A adapter
Description
The 86235A is a 4.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 1.7 to 4.3 GHz with over 40 mW of output power Compatible with Agilent 8620-Series Sweeper Mainframes and with the Agilent 8350 Mainframes when used with the Agilent 11869A adapter

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86235A
The 86235A is a 4.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 1.7 to 4.3 GHz with over 40 mW of output power Compatible with Agilent 8620-Series Sweeper Mainframes and with the Agilent 8350 Mainframes when used with the Agilent 11869A adapter

The 86235A is a 4.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range of 1.7 to 4.3 GHz with over 40 mW of output power
  • Compatible with Agilent 8620-Series Sweeper Mainframes and with the Agilent 8350 Mainframes when used with the Agilent 11869A adapter
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86235A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details