ValueTronics International, Inc. Generator 86222A

Description
The 86222A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: For use in the Agilent 8620C Mainframe Frequency range: 10 MHz to 2.4 GHz in one continuous sweep Residual AM in 100 kHz BW: <-50 dBc Spurious signals (harmonics): <-25 dBc at +13 dBm Internally leveled flatness: ±0.25 dB over full range. Basic accuracy in CW mode: ±10 MHz and ±15 MHz in all sweep modes. Maximum leveled power: 13 dBm (20 mW); typically 15 dBm. Power level accuracy: ±1 dB. Frequency response of 150 kHz, typically The Agilent 86222A RF plug-in provides CW or continous swept frequency coverage from 10 MHz to 2.4 GHz. Power output is calibrated from 0 to +13 dBm in 1 dB increments with ±0.25 dB flatness and excellent linearity over the entire range. The 86222A features a crystal marker system that provides a comb of markers at 1, 10, or 50 MHz. Markers can be displayed as intensified spots on a CRT or as amplitude dips on the RF output. When the output frequency is coincident with a 50, 10, or 1 MHz comb of the crystal oscillator, a front panel LED lights for independent CW frequency calibration.
Datasheet
Description
The 86222A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: For use in the Agilent 8620C Mainframe Frequency range: 10 MHz to 2.4 GHz in one continuous sweep Residual AM in 100 kHz BW: <-50 dBc Spurious signals (harmonics): <-25 dBc at +13 dBm Internally leveled flatness: ±0.25 dB over full range. Basic accuracy in CW mode: ±10 MHz and ±15 MHz in all sweep modes. Maximum leveled power: 13 dBm (20 mW); typically 15 dBm. Power level accuracy: ±1 dB. Frequency response of 150 kHz, typically The Agilent 86222A RF plug-in provides CW or continous swept frequency coverage from 10 MHz to 2.4 GHz. Power output is calibrated from 0 to +13 dBm in 1 dB increments with ±0.25 dB flatness and excellent linearity over the entire range. The 86222A features a crystal marker system that provides a comb of markers at 1, 10, or 50 MHz. Markers can be displayed as intensified spots on a CRT or as amplitude dips on the RF output. When the output frequency is coincident with a 50, 10, or 1 MHz comb of the crystal oscillator, a front panel LED lights for independent CW frequency calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 86222A
The 86222A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: For use in the Agilent 8620C Mainframe Frequency range: 10 MHz to 2.4 GHz in one continuous sweep Residual AM in 100 kHz BW: <-50 dBc Spurious signals (harmonics): <-25 dBc at +13 dBm Internally leveled flatness: ±0.25 dB over full range. Basic accuracy in CW mode: ±10 MHz and ±15 MHz in all sweep modes. Maximum leveled power: 13 dBm (20 mW); typically 15 dBm. Power level accuracy: ±1 dB. Frequency response of 150 kHz, typically The Agilent 86222A RF plug-in provides CW or continous swept frequency coverage from 10 MHz to 2.4 GHz. Power output is calibrated from 0 to +13 dBm in 1 dB increments with ±0.25 dB flatness and excellent linearity over the entire range. The 86222A features a crystal marker system that provides a comb of markers at 1, 10, or 50 MHz. Markers can be displayed as intensified spots on a CRT or as amplitude dips on the RF output. When the output frequency is coincident with a 50, 10, or 1 MHz comb of the crystal oscillator, a front panel LED lights for independent CW frequency calibration.

The 86222A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • For use in the Agilent 8620C Mainframe
  • Frequency range: 10 MHz to 2.4 GHz in one continuous sweep
  • Residual AM in 100 kHz BW: <-50 dBc
  • Spurious signals (harmonics): <-25 dBc at +13 dBm
  • Internally leveled flatness: ±0.25 dB over full range.
  • Basic accuracy in CW mode: ±10 MHz and ±15 MHz in all sweep modes.
  • Maximum leveled power: 13 dBm (20 mW); typically 15 dBm.
  • Power level accuracy: ±1 dB.
  • Frequency response of 150 kHz, typically

The Agilent 86222A RF plug-in provides CW or continous swept frequency coverage from 10 MHz to 2.4 GHz. Power output is calibrated from 0 to +13 dBm in 1 dB increments with ±0.25 dB flatness and excellent linearity over the entire range.

The 86222A features a crystal marker system that provides a comb of markers at 1, 10, or 50 MHz. Markers can be displayed as intensified spots on a CRT or as amplitude dips on the RF output. When the output frequency is coincident with a 50, 10, or 1 MHz comb of the crystal oscillator, a front panel LED lights for independent CW frequency calibration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86222A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details