ValueTronics International, Inc. Bridge 86207A

Description
The 86207A is a Bridge from HP. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency range: 300 kHz to 3 GHz Coupling factor: 16 dB + 0.15 dB/GHz Directivity: 30 dB to 0.3 MHz, 40 dB to 1.3 GHz, 35 dB to 2 GHz, 30 dB to 3 GHz Return loss: 23 dB to 1.3 GHz, 18 dB to 3 GHz Insertion loss: 1.5 dB + 0.1 dB/GHz The HP 86207A high directivity 75 ohm RF bridge offers unparalleled performance in a variety of general-purpose applications. It is ideal for accurate reflection measurements and signal leveling applications.
Datasheet
Description
The 86207A is a Bridge from HP. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency range: 300 kHz to 3 GHz Coupling factor: 16 dB + 0.15 dB/GHz Directivity: 30 dB to 0.3 MHz, 40 dB to 1.3 GHz, 35 dB to 2 GHz, 30 dB to 3 GHz Return loss: 23 dB to 1.3 GHz, 18 dB to 3 GHz Insertion loss: 1.5 dB + 0.1 dB/GHz The HP 86207A high directivity 75 ohm RF bridge offers unparalleled performance in a variety of general-purpose applications. It is ideal for accurate reflection measurements and signal leveling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge 86207A
The 86207A is a Bridge from HP. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions. Additional Features: Frequency range: 300 kHz to 3 GHz Coupling factor: 16 dB + 0.15 dB/GHz Directivity: 30 dB to 0.3 MHz, 40 dB to 1.3 GHz, 35 dB to 2 GHz, 30 dB to 3 GHz Return loss: 23 dB to 1.3 GHz, 18 dB to 3 GHz Insertion loss: 1.5 dB + 0.1 dB/GHz The HP 86207A high directivity 75 ohm RF bridge offers unparalleled performance in a variety of general-purpose applications. It is ideal for accurate reflection measurements and signal leveling applications.

The 86207A is a Bridge from HP. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.

Additional Features:

  • Frequency range: 300 kHz to 3 GHz
  • Coupling factor: 16 dB + 0.15 dB/GHz
  • Directivity: 30 dB to 0.3 MHz, 40 dB to 1.3 GHz, 35 dB to 2 GHz, 30 dB to 3 GHz
  • Return loss: 23 dB to 1.3 GHz, 18 dB to 3 GHz
  • Insertion loss: 1.5 dB + 0.1 dB/GHz

The HP 86207A high directivity 75 ohm RF bridge offers unparalleled performance in a variety of general-purpose applications. It is ideal for accurate reflection measurements and signal leveling applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 86207A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products