ValueTronics International, Inc. RF Generator 8614A

Description
The 8614A is a 2.4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 800 to 2400 MHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel
Datasheet
Description
The 8614A is a 2.4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 800 to 2400 MHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8614A
The 8614A is a 2.4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 800 to 2400 MHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel

The 8614A is a 2.4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Provides stable, accurate signals from 800 to 2400 MHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation.
  • For requiring applications, modulation can be accomplished simultaneously with or without leveling.
  • Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience.
  • RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8614A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details