ValueTronics International, Inc. Generator 8600A

Description
The 8600A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Five independent continuously variable frequency markers 0.1 to 110 MHz when used with the 8601A or 8690B/8698B Generator Sweeper high resolution controls 6-digit readout permit 0.05% frequency settability Marker accuracy of ±(0.05% of sweep width + sweeper stability) The Agilent 8600A Digital Marker provides five independent, continuously variable frequency markers over the range 0.1-110 MHz when used with the 8601A or the 8690B/8698B Generator Sweeper.
Datasheet
Description
The 8600A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Five independent continuously variable frequency markers 0.1 to 110 MHz when used with the 8601A or 8690B/8698B Generator Sweeper high resolution controls 6-digit readout permit 0.05% frequency settability Marker accuracy of ±(0.05% of sweep width + sweeper stability) The Agilent 8600A Digital Marker provides five independent, continuously variable frequency markers over the range 0.1-110 MHz when used with the 8601A or the 8690B/8698B Generator Sweeper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 8600A
The 8600A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Five independent continuously variable frequency markers 0.1 to 110 MHz when used with the 8601A or 8690B/8698B Generator Sweeper high resolution controls 6-digit readout permit 0.05% frequency settability Marker accuracy of ±(0.05% of sweep width + sweeper stability) The Agilent 8600A Digital Marker provides five independent, continuously variable frequency markers over the range 0.1-110 MHz when used with the 8601A or the 8690B/8698B Generator Sweeper.

The 8600A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Five independent continuously variable frequency markers
  • 0.1 to 110 MHz when used with the 8601A or 8690B/8698B Generator Sweeper
  • high resolution controls
  • 6-digit readout permit 0.05% frequency settability
  • Marker accuracy of ±(0.05% of sweep width + sweeper stability)

The Agilent 8600A Digital Marker provides five independent, continuously variable frequency markers over the range 0.1-110 MHz when used with the 8601A or the 8690B/8698B Generator Sweeper.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8600A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details