ValueTronics International, Inc. Spectrum Analyzer 8594A

Description
The 8594A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz-2.9 GHz Amplitude range: -112 to +30dBm Resolution bandwidth: 1 kHz to 3 MHz The Agilent 8594A has a frequency range of 9 kHz to 2.9 GHz and an amplitude range of -112 to +30dBm. The 8594A has an optional 2.9 GHz built-in tracking generator.
Datasheet
Description
The 8594A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz-2.9 GHz Amplitude range: -112 to +30dBm Resolution bandwidth: 1 kHz to 3 MHz The Agilent 8594A has a frequency range of 9 kHz to 2.9 GHz and an amplitude range of -112 to +30dBm. The 8594A has an optional 2.9 GHz built-in tracking generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8594A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8594A
Spectrum Analyzer 8594A
The 8594A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz-2.9 GHz Amplitude range: -112 to +30dBm Resolution bandwidth: 1 kHz to 3 MHz The Agilent 8594A has a frequency range of 9 kHz to 2.9 GHz and an amplitude range of -112 to +30dBm. The 8594A has an optional 2.9 GHz built-in tracking generator.

The 8594A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz-2.9 GHz
  • Amplitude range: -112 to +30dBm
  • Resolution bandwidth: 1 kHz to 3 MHz

The Agilent 8594A has a frequency range of 9 kHz to 2.9 GHz and an amplitude range of -112 to +30dBm. The 8594A has an optional 2.9 GHz built-in tracking generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8594A
Product Name Spectrum Analyzer
Frequency Range 2.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details