ValueTronics International, Inc. Test Set 85630A

Description
The 85630A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Minimum Frequency: 300 kHz Maximum Frequency: 2.9 GHz Connector Type to DUT: Type-N(f) Inter-connect connector type: Type-N(f) Limit Lines Auto-Scaling Transmission/Reflect ion Coeff. Marker VSWR&Return Loss Measurement Shape Factor Measurement Impedance: 50 Ohm The Agilent 85630A allows you to view transmission and reflection data simultaneously on the screen. The Agilent 85630A provides an reflection coefficient measurement marker, VSWR markers, return loss measurements, automatic switching between reflection and transmission modes, and source attenuation. The 85630A combines with a variety of Agilent spectrum analyzers to provide scalar network analysis capability. Compatible Spectrum Analyzers include Agilent 8590L, Agilent 8591E/93E/94E/95E/96 E and Agilent 8591C with Opt 003 Memory Card Reader (Agilent 8590L) and Opt 010 Built-in Tracking Generator (50 Ohm). Requires the Agilent 85714A Scalar Measurement Personality Card (not included).
Description
The 85630A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Minimum Frequency: 300 kHz Maximum Frequency: 2.9 GHz Connector Type to DUT: Type-N(f) Inter-connect connector type: Type-N(f) Limit Lines Auto-Scaling Transmission/Reflect ion Coeff. Marker VSWR&Return Loss Measurement Shape Factor Measurement Impedance: 50 Ohm The Agilent 85630A allows you to view transmission and reflection data simultaneously on the screen. The Agilent 85630A provides an reflection coefficient measurement marker, VSWR markers, return loss measurements, automatic switching between reflection and transmission modes, and source attenuation. The 85630A combines with a variety of Agilent spectrum analyzers to provide scalar network analysis capability. Compatible Spectrum Analyzers include Agilent 8590L, Agilent 8591E/93E/94E/95E/96 E and Agilent 8591C with Opt 003 Memory Card Reader (Agilent 8590L) and Opt 010 Built-in Tracking Generator (50 Ohm). Requires the Agilent 85714A Scalar Measurement Personality Card (not included).

Suppliers

Company
Product
Description
Supplier Links
Test Set 85630A
The 85630A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Minimum Frequency: 300 kHz Maximum Frequency: 2.9 GHz Connector Type to DUT: Type-N(f) Inter-connect connector type: Type-N(f) Limit Lines Auto-Scaling Transmission/Reflect ion Coeff. Marker VSWR&Return Loss Measurement Shape Factor Measurement Impedance: 50 Ohm The Agilent 85630A allows you to view transmission and reflection data simultaneously on the screen. The Agilent 85630A provides an reflection coefficient measurement marker, VSWR markers, return loss measurements, automatic switching between reflection and transmission modes, and source attenuation. The 85630A combines with a variety of Agilent spectrum analyzers to provide scalar network analysis capability. Compatible Spectrum Analyzers include Agilent 8590L, Agilent 8591E/93E/94E/95E/96 E and Agilent 8591C with Opt 003 Memory Card Reader (Agilent 8590L) and Opt 010 Built-in Tracking Generator (50 Ohm). Requires the Agilent 85714A Scalar Measurement Personality Card (not included).

The 85630A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Minimum Frequency: 300 kHz
  • Maximum Frequency: 2.9 GHz
  • Connector Type to DUT: Type-N(f)
  • Inter-connect connector type: Type-N(f)
  • Limit Lines
  • Auto-Scaling
  • Transmission/Reflection Coeff. Marker
  • VSWR&Return Loss Measurement
  • Shape Factor Measurement
  • Impedance: 50 Ohm

The Agilent 85630A allows you to view transmission and reflection data simultaneously on the screen. The Agilent 85630A provides an reflection coefficient measurement marker, VSWR markers, return loss measurements, automatic switching between reflection and transmission modes, and source attenuation.

The 85630A combines with a variety of Agilent spectrum analyzers to provide scalar network analysis capability. Compatible Spectrum Analyzers include Agilent 8590L, Agilent 8591E/93E/94E/95E/96E and Agilent 8591C with Opt 003 Memory Card Reader (Agilent 8590L) and Opt 010 Built-in Tracking Generator (50 Ohm).

Requires the Agilent 85714A Scalar Measurement Personality Card (not included).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85630A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products