ValueTronics International, Inc. Spectrum Analyzer 8562A

Description
The 8562A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 22 GHz Internal Preselection: +30dBm Minimum Resolution Bandwidth: 100 Hz Sensitivity: -110dBm Synthesized tuning Frequency counter Factory adjusted pre-selector AM/FM demodulators Portable AC Power Source MIL-T-28800C Rugged Lightweight and Portable The Agilent 8562A, Spectrum Analyzer, is a high-performance, synthesized technology, lightweight & rugged unit. The Agilent 8562A is an ideal choice for stimulus response measurements. Provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements.
Datasheet
Description
The 8562A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 22 GHz Internal Preselection: +30dBm Minimum Resolution Bandwidth: 100 Hz Sensitivity: -110dBm Synthesized tuning Frequency counter Factory adjusted pre-selector AM/FM demodulators Portable AC Power Source MIL-T-28800C Rugged Lightweight and Portable The Agilent 8562A, Spectrum Analyzer, is a high-performance, synthesized technology, lightweight & rugged unit. The Agilent 8562A is an ideal choice for stimulus response measurements. Provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8562A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8562A
Spectrum Analyzer 8562A
The 8562A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz to 22 GHz Internal Preselection: +30dBm Minimum Resolution Bandwidth: 100 Hz Sensitivity: -110dBm Synthesized tuning Frequency counter Factory adjusted pre-selector AM/FM demodulators Portable AC Power Source MIL-T-28800C Rugged Lightweight and Portable The Agilent 8562A, Spectrum Analyzer, is a high-performance, synthesized technology, lightweight & rugged unit. The Agilent 8562A is an ideal choice for stimulus response measurements. Provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements.

The 8562A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz to 22 GHz
  • Internal Preselection: +30dBm
  • Minimum Resolution Bandwidth: 100 Hz
  • Sensitivity: -110dBm
  • Synthesized tuning
  • Frequency counter
  • Factory adjusted pre-selector
  • AM/FM demodulators
  • Portable AC Power Source
  • MIL-T-28800C Rugged
  • Lightweight and Portable

The Agilent 8562A, Spectrum Analyzer, is a high-performance, synthesized technology, lightweight & rugged unit. The Agilent 8562A is an ideal choice for stimulus response measurements. Provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8562A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details